location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L200SW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H993040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946686400
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 158440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson V11H993040 user manual (6.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Any room, any size: Bright, large-format display options up to 120"
  • - Every-angle viewing: No restricted angles, shadows, glare or blind spots
  • - Multiple collaboration options: Expand connectivity through BYOD devices, VC cameras and more
  • - Document camera compatibility: Create a totally immersive experience with top sound and live visuals
  • - Exceptional reliability: Maintenance-free laser technology for fit-and-forget peace of mind
Warranty: 60 months Carry-in or 12,000 h
Long product name Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White :
The long product name of Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3LCD, 3800 lm, WXGA, 1280 x 800, 16:10, 2.500.000 : 1, Laser
More>>>
Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White:
The official description of Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EB-L200SW
The EB-L200SW delivers superior-quality images and a host of additional features as standard to give users more for their money. Wall, ceiling or table top mounting options create flexible workspaces. The large display size means content can be viewed from every angle, and participants can share directly from their own devices, for the perfect collaborative experience.
With the EB-L200SW, users are no longer restricted to a single display size, with bright, large scalable options up to 120”. Unlike flat-panel equivalents, there are no shadows, glare or blind spots, and the 3,800lm high-brightness laser light source can work when ambient lighting is also high. Multi-screen capability makes collaboration easy and intuitive, while a split-screen feature can show up to four inputs on one large display
The viewing experience is more immersive, with multiple connectivity options enhancing exceptional image and built-in speaker sound quality. By connecting an optional Epson document camera you can easily display live images of 3D objects with incredible detail that the whole room can see.
For the ultimate in engagement; wireless connectivity (including Screen Mirroring via Miracast) allows everyone to share content from their tablets, mobiles or laptops.
Sustainability is another strength, based on sustainable manufacturing, product usage and lifecycle.

Short summary description Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White:
This short summary of the Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L200SW, 3800 ANSI lumens, 3LCD, WXGA (1280x800), 2500000:1, 16:10, 1346,2 - 3048 mm (53 - 120")

Long summary description Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White:
This is an auto-generated long summary of Epson EB-L200SW data projector Short throw projector 3800 ANSI lumens 3LCD WXGA (1280x800) White based on the first three specs of the first five spec groups.

Epson EB-L200SW. Projector brightness: 3800 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Manual, Fixed focal length: 6,4 mm, Zoom type: Auto. Video processing: 10 bit, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Screen size compatibility *
1346,2 - 3048 mm (53 - 120")
Projector brightness *
3800 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:10
Number of colours
1.07 billion colours
Projector brightness (economic mode)
2660 ANSI lumens
Vertical scan range
100 - 120 Hz
Keystone correction, horizontal
-15 - 15°
Keystone correction, vertical
-15 - 15°
Matrix size
1,5 cm (0.59")
White light output
3800 ANSI lumens
Colour light output
3800 ANSI lumens
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Manual
Fixed focal length
6,4 mm
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
0.48 - 0.65:1
Video
Full HD *
No
3D *
No
Video processing
10 bit
Video colour modes
Blackboard, Cinema, Dynamic, Presentation, sRGB
Ports & interfaces
HDMI connector type
Full-size
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
DVI port *
No
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Miracast
Yes
Features
Interactive *
No
Noise level (economic mode)
26 dB
Noise level *
36 dB
Country of origin
China
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Design
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
254 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
193 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron, Crestron (RS-232C only), Crestron Integrated Partner, Crestron RoomView, Extron IP Link, Extron XTP, AMX Device Discovery, Control4 Simple Device Discovery Protocol
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Weight & dimensions
Width
325 mm
Depth
337 mm
Height
90 mm
Weight *
4,5 kg
Package width
415 mm
Package depth
535 mm
Package height
235 mm
Package weight
6,94 kg
Packaging content
Cables included
AC, HDMI
Quick start guide
Yes
WLAN adapter included
Yes
Bundled software
Easy Interactive Tools, EasyMP Multi PC Projection, Epson Projektor Management
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Products per pallet (UK)
32 pc(s)
Harmonized System (HS) code
85286200
Other features
Supported network protocols
HTTPS, IPv4, IPv6, SNMP, ESC/VP.net, PJLink
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)