location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0810a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
180L3AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40654
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-10700KF (16MB Cache, 3.8GHz)
  • - NVIDIA GeForce RTX 2080 Ti (11GB GDDR6)
  • - 32GB (3200MHz) DDR4-SDRAM (2 x 16) & 2000GB HDD, 1000GB SSD
Long product name HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black :
The long product name of HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-10700KF (16MB Cache, 3.8GHz), 32GB DDR4-SDRAM, 2000GB HDD, 1000GB SSD, NVIDIA GeForce RTX 2080 Ti (11GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
More>>>
HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black:
The official description of HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your future gaming self will thank you
It’s gaming love at first sight. The OMEN 30L Desktop PC has got the looks and can back it up. With a power processor and graphics, you can play day one. And with being easy to upgrade and OMEN Command Center, it’s crafted for the long term.

Short summary description HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 30L GT13-0810a, 3,8 GHz, Intel® Core™ i7, i7-10700KF, 32 GB, 3 TB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 30L GT13-0810a Intel® Core™ i7 i7-10700KF 32 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Ti Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 30L GT13-0810a. Processor frequency: 3,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-10700KF. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce RTX™ 2080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
10th gen Intel® Core™ i7
Processor model *
i7-10700KF
Processor cores
8
Processor threads
16
Processor boost frequency
5,1 GHz
Processor frequency *
3,8 GHz
Processor socket
LGA 1200 (Socket H5)
Processor cache
16 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
125 W
Configurable TDP-down
95 W
Configurable TDP-down frequency
3,5 GHz
Tjunction
100 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Maximum internal memory supported by processor
128 GB
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2933 MHz
Memory bandwidth supported by processor (max)
45,8 GB/s
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
3200 MHz
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Optical drive type *
No
Number of storage drives installed
2
Total kapasitas HDD
2 TB
Number of hard drives installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive speed
7200 RPM
Total kapasitas SSD
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD memory type
TLC
Solid-state drive interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA® GeForce RTX™ 2080 Ti
Discrete graphics card memory
11 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
3
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z490
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
199325
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Brand-specific features
HP segment
Home
Power
Power supply *
750 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
422 mm
Height *
433 mm
Weight *
12,9 kg
Package width
560 mm
Package depth
320 mm
Package height
542 mm
Package weight
16,1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes