location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KE6920R KVM extender Receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KE6920R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KE6920R
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792011139 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 11:56:38
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (6.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN KE6920R user manual (29.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KE6920R KVM extender Receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports video resolutions up to 2560 x 2048 @50Hz, including resolutions of 2560 x 1600 @60Hz and 2048 x 2048 @60Hz
  • - Authentication Lock – automatically logs in when the power of the system is resumed after power off
  • - Connection Redundancy – automatically connects to another transmitter (Tx) after disconnection with the original Tx, ensuring constant access to servers
  • - Supports power/network failover – dual DC jacks for power redundancy and 1 RJ45 & 2 SFP fiber ports for network failover to ensure constant availability for mission-critical applications
Long product name ATEN KE6920R KVM extender Receiver :
The long product name of ATEN KE6920R KVM extender Receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2K DVI-D Dual-Link KVM over IP Receiver with Dual SFP
More>>>
ATEN KE6920R KVM extender Receiver:
The official description of ATEN KE6920R KVM extender Receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KE6920 is a high performance IP-based extender consisting of a transmitter (KE6920T) and a receiver (KE6920R). The transmitter connects to a computer to deliver the computer’s data to the receiver to collectively provide console access from a remote or separate location. The KE6920 allows extended access of computer systems remotely via USB consoles (USB keyboard, USB mouse, DVI monitor) over intranet, enabling users to place the computer system in secure and temperature controlled environments, which maybe isolated from users’ workstation.

The KE6920 supports one DVI display at each end, providing video resolutions up to 2560 x 2048 @ 50Hz and flawless and lossless video compression quality with extremely low latency. The KE6920 supports network connections via the RJ-45 port or the two SFP slots. The transmitter and receiver can be connected either directly to each other, or via a high-speed network over a copper-based or fiber-based LAN. By connecting via the SFP slots with 1Gbps SFP fiber module* expansions on fiber optic network, you can extend transmission distances up to 10km. The KE6920 also features dual power supplies for redundancy to ensure dependable services.

The KE6920 can be set on a desk, mounted on a wall or at the rear of a rack with its space saving 0U rack-mount design. As an IP-based matrix extender, the KE6920 can be used as a point-to-point / point-to-multipoint / multipoint-to-point extender, or integrated into a KVM over IP Matrix System (multipoint-to-multipoint) when combined with the KE Matrix Management Software (CCKM), providing more flexible applications in different working environments.

When integrated with the KE Matrix Management Software, the KE6920 supports more advanced features such as authentication lock, adaptive fast switching, connection redundancy, disconnection alert, boundless switching, “Push” and “Pull”, video wall and multi-display setups, and profile scheduling that provide uninterrupted access with quick and easy control tools to use the KE6920 over a network. More functions include auto detection of all KE Series extenders** in the same subnet for fast installation or configuration, username / password authentication and authorization, and the ability to define different types of connections that can be switched and shared. Security features AES encryption support for secured data transmissions, and RADIUS, LDAP, AD or remote user authentication methods provide an added layer of connection security. Moreover, with an OSD, RS-232 support, and Auto MDIX, the KE6920 is the most cost-effective and convenient way to get a full digital extension from anywhere on the intranet.

Whether you're monitoring, operating, controlling or extending computer access, the KVM over IP Matrix System is made adaptable, to fit an endless variety of working environments and workstation settings, and provide solutions in traffic management centers, retail surveillance centers, facility situation rooms, command control centers, utilities process control centers, broadcasting distribution monitoring systems, network operations centers (NOC), and many other industries where matrix extension is required.

*The SFP module (2A-136G / 2A-137G) is sold separately. Contact your ATEN dealer for product information.
**Refer to www.aten.com for a list of the KE Series extenders.

Short summary description ATEN KE6920R KVM extender Receiver:
This short summary of the ATEN KE6920R KVM extender Receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KE6920R, Receiver, Wired, 2560 x 2048 pixels, OSD, Up to 2560 x 2048 @ 50Hz/2560 x 1600 @ 60Hz/2048 x 2048 @60Hz, Black

Long summary description ATEN KE6920R KVM extender Receiver:
This is an auto-generated long summary of ATEN KE6920R KVM extender Receiver based on the first three specs of the first five spec groups.

ATEN KE6920R. Type: Receiver, Connectivity technology: Wired, Maximum digital resolution: 2560 x 2048 pixels. Receiver local video port type: DVI-D, Receiver local keyboard/mouse port type: USB. USB port type: USB Type-A. AC adapter output voltage: 5 V, Power consumption (receiver) (max): 8,86 W. Receiver width: 17,2 cm, Receiver depth: 22,7 cm, Receiver height: 5,5 cm

Features
Type *
Receiver
Connectivity technology *
Wired
Maximum digital resolution
2560 x 2048 pixels
KVM port selection
OSD
Supported resolutions
Up to 2560 x 2048 @ 50Hz/2560 x 1600 @ 60Hz/2048 x 2048 @60Hz
Product colour
Black
Material
Metal
LED indicators
Link, Power
Receiver
Receiver local video port type
DVI-D
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB port type
USB Type-A
USB 2.0 ports quantity
4
Ports & interfaces
RJ-45 ports quantity
1
PC Audio in
Yes
Power
AC adapter output voltage
5 V
Power consumption (receiver) (max)
8,86 W
Weight & dimensions
Receiver width
17,2 cm
Receiver depth
22,7 cm
Receiver height
5,5 cm
Receiver weight
1,27 kg
Packaging content
AC adapter included
Yes
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
ATEN KE6940AIT-AX-G KVM extender Transmitter ATEN KE6940AIT-AX-G KVM extender Transmitter
(show image)
KE6940AIT-AX-G DVI-I Dual Display KVM over IP Transmitter with Internet Access 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE6900AiT KVM extender Transmitter ATEN KE6900AiT KVM extender Transmitter
(show image)
KE6900AIT KE6900AiT 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)