location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Enermax CP003-B laptop cooling pad 43,2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Enermax Check ‘Enermax’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CP003-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CP003-B show
Show alternative article codes used in the online market place
Category:
Accessory for notebook computers that helps reduce their operating temperature.They are intended to protect both the notebook from overheating and the user from suffering heat-related discomfort.
Laptop Cooling Pads Check ‘Enermax’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Enermax: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26273
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2022 14:47:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Enermax CP003-B laptop cooling pad 43,2 cm (17") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43,2 cm (17")
  • - Number of built-in cooling fans: 1
  • - 20 dB
  • - Power source type: USB
  • - Black
Long product name Enermax CP003-B laptop cooling pad 43,2 cm (17") Black :
The long product name of Enermax CP003-B laptop cooling pad 43,2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aeolus Premium, 25cm fan, 650~850 (+/- 10%)RPM, 17~20dB, LED, 2x USB 2.0, 1.3kg
More>>>
Short summary description Enermax CP003-B laptop cooling pad 43,2 cm (17") Black:
This short summary of the Enermax CP003-B laptop cooling pad 43,2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Enermax CP003-B, 43,2 cm (17"), 1 pc(s), 25 cm, 850 RPM, 20 dB, Black

Long summary description Enermax CP003-B laptop cooling pad 43,2 cm (17") Black:
This is an auto-generated long summary of Enermax CP003-B laptop cooling pad 43,2 cm (17") Black based on the first three specs of the first five spec groups.

Enermax CP003-B. Maximum screen size: 43,2 cm (17"), Number of built-in cooling fans: 1 pc(s), Fan diameter: 25 cm. Product colour: Black. Power source type: USB, Power requirements: DC 5 V. Weight: 1,3 kg. Dimensions (WxDxH): 335 x 350 x 45 mm

Source Testseek summary Average rating
Reviews
Updated:
2015-01-11 06:56:39
Uk has collected 5 expert reviews for Enermax CP003-B laptop cooling pad 43.2 cm (17") Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Brand Image Product code Product Stock Price from
Enermax

Enermax TwisterOdio laptop cooling pad 40,6 cm (16") Black, Silver
(show image)
CP008 TwisterOdio 0.00
(excl. VAT)
0 (incl. VAT)