location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Marvel Spider-Man Titan Hero 30cm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hasbro Check ‘Hasbro’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Marvel Spider-Man
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Titan Hero
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Spider-Man Titan Hero 30cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E73335L0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010993639625
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Hasbro’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hasbro: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Aug 2024 11:56:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Marvel Spider-Man Titan Hero 30cm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes: figure
  • - BLAST GEAR COMPATIBLE SUPER HERO ACTION FIGURE – Connect Blast Gear projectile launcher (Not included. Sold separately with Titan Hero Blast figures.) to port on Spider-Man action figure’s back and fire projectiles!
  • - LOOK FOR OTHER SPIDEY SUPER HERO TOYS - Be on the lookout for other Spider-Man figures and gear to imagine the web-slinger swinging into action! Additional products each sold separately. Subject to availability
Long product name Marvel Spider-Man Titan Hero 30cm :
The long product name of Marvel Spider-Man Titan Hero 30cm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Spider-Man Titan Hero 30cm
More>>>
Marvel Spider-Man Titan Hero 30cm:
The official description of Marvel Spider-Man Titan Hero 30cm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine the web-slinging hero swinging through the city with this Spider-Man figure from the Titan Hero Series! With this line of toys, kids can imagine the web-slinging, wall-crawling action as Spider-Man faces new challenges and new villains. Products each sold separately. Subject to availability.
Imagine swinging into the newest Spider-Man adventure with Spider-Man figures, vehicles, and roleplay items inspired by the Marvel Universe. When kids connect the Titan Hero Blast Gear launcher (not included; sold separately with Titan Hero Blast Gear figures) to this figure’s back port, they can launch projectiles!
Titan Hero Blast Gear launcher sold with Titan Hero Blast Gear figures. Each sold separately. Subject to availability.

Short summary description Marvel Spider-Man Titan Hero 30cm:
This short summary of the Marvel Spider-Man Titan Hero 30cm data-sheet is auto-generated and uses the product title and the first six key specs.

Marvel Spider-Man Titan Hero 30cm, 4 yr(s), Blue, Red, Plastic

Long summary description Marvel Spider-Man Titan Hero 30cm:
This is an auto-generated long summary of Marvel Spider-Man Titan Hero 30cm based on the first three specs of the first five spec groups.

Marvel Spider-Man Titan Hero 30cm. Recommended age (min): 4 yr(s), Product colour: Blue, Red, Material: Plastic

Spider-Man
Spider-Man

Superhuman strength, agility, endurance, ability to stick to and climb walls and other surfaces, uses self-designed web-shooters allowing him to fire and swing from sticky webs, special "Spider-Sense" warns of incoming danger, genius intellect specializing in chemistry and invention.

Spider-Man
Spider-Man

The bite from a radioactive spider granted Peter Parker amazing arachnid-like powers. After losing his beloved Uncle Ben to a burglar, grief- stricken Peter vowed to use his incredible abilities to protect his city as the Amazing Spider-Man. Peter’s trials taught him an invaluable lesson: with great power, there must also come great responsibility.

Marvel
Marvel

Marvel Entertainment, LLC is one of the world's most prominent character-based entertainment companies, built on a proven library of more than 8,000 characters featured in a variety of media for over eighty years. Marvel utilizes its character franchises in entertainment, licensing, publishing, games, and digital media.

The story is currently unavailable. Please, contact us.
Features
Product type *
Collectible action figure
Product colour *
Blue, Red
Material
Plastic
Suggested gender
Male
Recommended age group
Child
Recommended age (min) *
4 yr(s)
On basis of
Comics
License
Marvel
Franchise
Spider-Man
Character
Spider-Man
Certification
CE
Safety warning
EU TSD warning
Not for children under 36 months
Weight & dimensions
Height
300 mm
Packaging data
Package width
102 mm
Package depth
51 mm
Package height
305 mm
Package weight
191 g
Package type
Box
Supplier features
Assembly required
No
Commercial unit type
Consumer unit single