location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS3F15 3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS3F15 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332251541 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49067
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:06:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 French Type E outlets distribute power to appliances, tools and other electronics
  • - Right-angle Type E plug permits connection in confined or hard-to-reach spaces
  • - 24 cm plastic housing designed to withstand the rigors of everyday use
  • - Rear keyhole slots enable mounting to desk or workbench for easy access to outlets
  • - 16A circuit breaker shuts down all outlets for safety in case of overload
Warranty: Lifetime limited
Long product name Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m :
The long product name of Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-Outlet Power Strip - French Type E Outlets, 220-250V AC, 16A, 1.5 m Cord, Type E Plug, White
More>>>
Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m:
The official description of Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

24 cm Power Strip Delivers Electricity to 3 Devices at the Same Time
Compatible with standard electrical equipment, this Protect It!® power strip features three French Type E outlets and a durable white plastic housing. It is ideal for powering almost anything with a compatible plug, including computers and mobile devices to appliances and power tools.

Designed to Give You Flexibility in Placing the Power Strip Where It’s Most Needed
The power strip features a space-saving right-angle Type E plug that helps you connect to a wall outlet located behind furniture that is placed flush against the wall. The plug is attached to a 1.5-meter power cord, which gives you more choices in placing the power strip away from the connected AC outlet.

Vertical or Horizontal Mounting for Desks and Workbenches
Keyhole-shaped mounting slots on the back of the power strip allow you to permanently install it on any flat surface, including walls, with user-supplied hardware.

Premium Safety Features Designed for Protecting Your Valuable Equipment
The PS3F15 features an on/off switch that provides one-touch control over all connected devices. In the event of an overload, a 16-amp circuit breaker immediately shuts down the power strip to prevent equipment damage.

Short summary description Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m:
This short summary of the Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS3F15, 3 AC outlet(s), Type E, 220 - 250 V, 50 - 60 Hz, 16 A, White

Long summary description Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m:
This is an auto-generated long summary of Tripp Lite PS3F15 surge protector White 3 AC outlet(s) 220 - 250 V 1,5 m based on the first three specs of the first five spec groups.

Tripp Lite PS3F15. AC outlets quantity: 3 AC outlet(s), AC outlet types: Type E, Nominal input voltage: 220 - 250 V. Product colour: White, Material: Plastic, Country of origin: China. Cable length: 1,5 m, Weight: 320 g, Width: 68,6 mm. Certification: CE, RoHS AND REACH. Package width: 73,7 mm, Package depth: 50,8 mm, Package height: 243,8 mm

Power
AC outlets quantity *
3 AC outlet(s)
AC outlet types *
Type E
Nominal input voltage *
220 - 250 V
AC input frequency
50 - 60 Hz
Nominal current output
16 A
Features
Product colour *
White
Material
Plastic
Country of origin
China
Weight & dimensions
Weight
320 g
Cable length *
1,5 m
Width
68,6 mm
Depth
48,3 mm
Height
243,8 mm
Certificates
Certification
CE, RoHS AND REACH
Packaging data
Package width
73,7 mm
Package depth
50,8 mm
Package height
243,8 mm
Package weight
340 g
Packaging content
Number of products included
1 pc(s)
Logistics data
Master (outer) case width
264,2 mm
Master (outer) case length
160 mm
Master (outer) case height
508 mm
Master (outer) case weight
7,08 kg
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332251548
Brand Image Product code Product Stock Price from
Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4,57 m Tripp Lite PS-415-HG-OEMRA surge protector White 4 AC outlet(s) 120 V 4,57 m
(show image)
PS-415-HG-OEMRA PS-415-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4,57 m Tripp Lite PS-615-HG-OEMRA surge protector White 6 AC outlet(s) 120 V 4,57 m
(show image)
PS-615-HG-OEMRA PS-615-HG-OEMRA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2406RA08B surge protector Black 6 AC outlet(s) 120 V 2,44 m Tripp Lite PS2406RA08B surge protector Black 6 AC outlet(s) 120 V 2,44 m
(show image)
PS2406RA08B 6-Outlet Power Strip, Right-Angle NEMA 5-15R - 15A, 120V, 8 ft. Cord, Right-Angle 5-15P Plug, 24 in. 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4,57 m Tripp Lite PS4816B surge protector Black 16 AC outlet(s) 120 V 4,57 m
(show image)
PS4816B PS4816B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4,57 m Tripp Lite PS3612B surge protector Black 12 AC outlet(s) 120 V 4,57 m
(show image)
PS3612B PS3612B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4,57 m Tripp Lite PS2408B surge protector Black 8 AC outlet(s) 120 V 4,57 m
(show image)
PS2408B PS2408B 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3,05 m Tripp Lite PS120410 surge protector Black, Grey 4 AC outlet(s) 120 V 3,05 m
(show image)
PS120410 PS120410 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m Tripp Lite PS-406-HGULTRA surge protector White 4 AC outlet(s) 120 V 1,829 m
(show image)
PS-406-HGULTRA For Patient-Care Vicinity–UL 60601-1 Medical-Grade Power Strip; 4 15A Hospital-Grade Outlets, Safety Covers, 6 ft. Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4,57 m Tripp Lite PS615HG20AOEM surge protector White 6 AC outlet(s) 120 V 4,57 m
(show image)
PS615HG20AOEM PS615HG20AOEM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7,62 m Tripp Lite PS625HG20AOEM surge protector White 6 AC outlet(s) 120 V 7,62 m
(show image)
PS625HG20AOEM PS625HG20AOEM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)