location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWR-933
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWR-933 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069450068 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:34:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
D-Link DWR-933 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in SIM card slot to share your high-speed mobile Internet connection
  • - Cat 6 LTE-A delivering speeds of up to 300 Mbps
  • - Supports up to 10 devices connected at once
  • - Compatible with 802.11ac/n/g/b devices
  • - 3000 mAh battery for all-day connectivity
  • - Small, convenient size lets you take your Internet wherever you go
  • - WPA/WPA2 wireless encryption
  • - One-touch setup with Wi-Fi Protected Setup (WPS)
Long product name D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black :
The long product name of D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DWR-933, 4G LTE, 802.11ac/n/g/b, 2.4/5 GHz, 0.96" OLED, DC 5V 1A, 105x64x14 mm
More>>>
D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:
The official description of D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DWR-933 4G LTE Mobile Router is a high-speed broadband wireless WAN (WWAN) to Wi-Fi mobile hotspot that creates fast Wi-Fi networks anywhere you need one.

Lightning-Fast 4G LTE & Wi-Fi in One Router
The DWR-933 4G LTE Mobile Router is a high-speed broadband wireless WAN (WWAN) to Wi-Fi mobile hotspot. It uses a mobile Internet connection to give you a simple and fast Wi-Fi network anywhere you need one. The convenient size and all-day battery let you stay connected anywhere, on the go.

Blazing Speeds for Mobile Needs
The 4G LTE Mobile Router uses 4G/LTE-Advanced Category 6 cellular technology to share your 4G LTE Internet connection at blazing-fast speeds of up to 300 Mbps. Send large emails in a cafe while your friend streams their favorite shows, or share your connection at the airport so you and your coworkers can video conference with customers while waiting for your flight.

A Connection That Stays With You
Simply insert your data-enabled SIM card into the on-board slot to keep your friends and family connected. The 4G LTE Mobile Router creates a Wi-Fi network in your pocket that’s ideal for business trips, sharing Internet during a meeting, or for travel where mobility is a must.

Flexible and Convenient
Going online and staying there is super simple. The rechargeable 3000 mAh Lithium ion battery allows you to stay connected for long periods of time, and the built-in LCD display allows you to easily check up on your network's status.

Do More With Dual-Band
Using the latest Wireless AC technology, the 4G LTE Mobile Router operates on both the 2.4GHz and 5GHz wireless bands, resulting in less interference for your connected devices an a faster wireless connection.

Short summary description D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:
This short summary of the D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWR-933, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), 3G, 4G, Black, Portable router

Long summary description D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black:
This is an auto-generated long summary of D-Link DWR-933 wireless router Dual-band (2.4 GHz / 5 GHz) 4G Black based on the first three specs of the first five spec groups.

D-Link DWR-933. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Networking standards: IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 3G standards: DC-HSDPA, HSPA, HSPA+, WCDMA, 4G standard: LTE. Compatible memory cards: MicroSD (TransFlash), Maximum memory card size: 64 GB. Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA2, WPS

WAN connection
Ethernet WAN *
No
DSL WAN *
No
SIM card slot *
Yes
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Ethernet LAN *
No
Ethernet LAN interface type *
Not available
Networking standards
IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Mobile network
Mobile network generation
4G
3G
Yes
4G
Yes
3G standards
DC-HSDPA, HSPA, HSPA+, WCDMA
4G standard
LTE
Ports & interfaces
USB port *
Yes
Memory card slot(s)
Yes
Compatible memory cards
MicroSD (TransFlash)
Maximum memory card size
64 GB
Management features
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA2, WPS
Firewall
Yes
DMZ support
Yes
Security
Network address translation (NAT)
Yes
Protocols
Universal Plug and Play (UPnP)
Yes
Design
Product colour
Black
Product type *
Portable router
Antenna
Antenna design *
Internal
Features
Certification
BSMI, RoHS
Power
Power source type *
Battery
Output voltage
5 V
Output current
1 A
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
2800 mAh
Battery life (max)
16 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
105 mm
Depth
64 mm
Height
14 mm
Weight
140 g
Packaging data
Number of products included
1 pc(s)
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White D-Link DWR-978/E wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 5G White
(show image)
DWR-978/E 5G AC2600 Wi‑Fi Router DWR‑978 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Belgium 2 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
France 1 distributor(s)
Österreich 1 distributor(s)
Danmark 1 distributor(s)
Portugal 1 distributor(s)
México 1 distributor(s)