location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Home Cinema
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-LS500W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H956540
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676401
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Ultra short throw projector White
  • - 3LCD 4000 ANSI lumens
  • - Laser 20000 h
  • - 2160p (3840x2160) 16:9 2500000:1
  • - Screen size compatibility: 1651 - 3048 mm (65 - 120") Number of colours: 1.07 billion colours
  • - Focus: Manual Zoom capability
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 366 W
More>>>
Short summary description Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
This short summary of the Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Home Cinema EH-LS500W, 4000 ANSI lumens, 3LCD, 2160p (3840x2160), 2500000:1, 16:9, 1651 - 3048 mm (65 - 120")

Long summary description Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White:
This is an auto-generated long summary of Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White based on the first three specs of the first five spec groups.

Epson Home Cinema EH-LS500W. Projector brightness: 4000 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 2160p (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Focus: Manual, Fixed focal length: 3,9 mm, Zoom type: Auto. Supported 3D formats: Side by side, Top and bottom, Video processing: 10 bit, Video colour modes: Cinema, Dynamic, Game, Bright cinema. Serial interface type: RS-232C

Projector
Screen size compatibility *
1651 - 3048 mm (65 - 120")
Projection distance
0,4 - 0,82 m
Projector brightness *
4000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
2160p (3840x2160)
Contrast ratio (typical) *
2500000:1
Native aspect ratio *
16:9
Number of colours
1.07 billion colours
Projector brightness (economic mode)
1200 ANSI lumens
Vertical scan range
192 - 240 Hz
Keystone correction, horizontal
-3 - 3°
Keystone correction, vertical
-3 - 3°
Matrix size
1,57 cm (0.62")
White light output
2000 ANSI lumens
Colour light output
2000 ANSI lumens
Light source
Light source type *
Laser
Service life of light source *
20000 h
Lens system
Focus *
Manual
Fixed focal length
3,9 mm
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.35:1
Throw ratio
0.27 - 0.37:1
Video
Full HD *
Yes
3D *
Yes
Supported 3D formats
Side by side, Top and bottom
Video processing
10 bit
Video colour modes
Cinema, Dynamic, Game, Bright cinema
3D video colour modes
3D Dynamic, 3D Cinema
Ports & interfaces
USB 2.0 ports quantity *
1
Mini-USB 2.0 ports quantity
1
Serial interface type *
RS-232C
HDMI ports quantity *
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
23 dB
Noise level *
37 dB
Country of origin
China
Operating system installed
Android
Multimedia
Built-in speaker(s) *
Yes
Multimedia
RMS rated power
10 W
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Product type *
Ultra short throw projector
Product colour *
White
Placement
Desktop, TV cabinet
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
366 W
Power consumption (standby) *
0,5 W
Power consumption (economy mode)
230 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Control4
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
458 mm
Depth
375 mm
Height
228 mm
Weight *
9,3 kg
Package width
531 mm
Package depth
590 mm
Package height
340 mm
Package weight
13,3 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Quick start guide
Yes
Manual
Yes
Warranty card
Yes
Technical details
USB display function
2 in 1: Image / Mouse
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
12 pc(s)
Products per pallet (UK)
12 pc(s)
Harmonized System (HS) code
85286200
Source Testseek summary Average rating
Reviews
Updated:
2020-03-01 04:47:33
Uk has collected 8 expert reviews for Epson Home Cinema EH-LS500W data projector Ultra short throw projector 4000 ANSI lumens 3LCD 2160p (3840x2160) 3D White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
trustedreviews.com
Updated:
2020-10-02 04:52:50
The LS500 is available in black or white versions, with the white version easily the more attractive. The lens is designed to deliver image sizes of between 65 and 130-inches, from throw distances of just 0.4m to 0.82m. So you can easily leave the LS500 p...
Good Extremely bright, colourful pictures, Laser light means a long lifespan with minimal picture quality reduction along the way, Convenient 'sideboard' design...
Bad Black levels are limited, Colours lose subtlety in dark areas, Can be a touch noisy in bright settings...
Bottom line The ‘4K' images don't look unnatural or processed, either, and their clarity isn't badly impacted by motion issues. A a motion processing system is provided, but you don't need it.Related: Best Outdoor ProjectorRather scary lens-side view of the Epson LS5...
80%
Country Distributor
Nederland 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 4 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)