location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-S60610L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH23302A0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676319
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33849
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Precise and accurate printing: Class-leading AD-ATC system and sophisticated media feeding
  • - Superior-quality results: Latest generation PrecisionCore TFP printheads and UltraChrome GS3 inks
  • - Range of creative applications: Print on substrates including clear film, vinyl, canvas and photographic paper
  • - Maximise productivity: Automated printhead maintenance and guard plate; ink mist collection system
  • - Exceptional service and support: Two year warranty as standard with extended options available
Long product name Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN :
The long product name of Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ultrachrome GS3, 1440 x 1440 DPI, ESC/P-R, USB 2.0 Type B, LCD, 336 kg
More>>>
Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:
The official description of Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This printer offers users a new way to create everything from simple signage to high-end displays and décor on a range of substrates. Every single component has been entirely designed and manufactured by Epson to ensure seamless operation and guarantee professional-quality results.

Precision

Production with unrivalled accuracy thanks to a sophisticated substrate handling system for class-leading performance. Featuring a highly advanced auto-tension control (AD-ATC) system, wide-diameter feed rollers and anti-static flexible pressure rollers to optimise grip feed and accuracy.

Quality

Featuring the latest generation dual Epson PrecisionCore TFP printheads, the SC-S60610 produces outstanding output with superb colours and clarity. Working in tandem with new formulation Epson UltraChrome GS3 inks, users can produce a wide range of highly accurate colours. Improving the quality on a range of substrates is possible thanks to the printers’ Precision Dot high-quality mode.

Productivity

Automated printhead maintenance and an ink mist collection system help ensure continued printing for maximum uptime.

Service and support

If a problem does arise, Epson has it covered with a two-year warranty as standard. For those who want to benefit from Epson’s exceptional service and support for longer, extended warranty options are also available.

Short summary description Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:
This short summary of the Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-S60610L, Inkjet, 1440 x 1440 DPI, ESC/P-R, Black, Cyan, Magenta, Yellow, 0.1 - 1 mm, USB Type-B

Long summary description Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-S60610L large format printer Inkjet Colour 1440 x 1440 DPI Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-S60610L. Print technology: Inkjet, Maximum resolution: 1440 x 1440 DPI, Page description languages: ESC/P-R. Media thickness: 0.1 - 1 mm. USB connector: USB Type-B. Product colour: Black, Sound pressure level (printing): 58,5 dB. Power consumption (standby): 13 W, Power consumption (typical): 745 W, Power consumption (off): 1,8 W

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1440 x 1440 DPI
Number of print cartridges *
4
Page description languages *
ESC/P-R
Printing colours *
Black, Cyan, Magenta, Yellow
Paper handling
Media thickness
0.1 - 1 mm
Roll paper
Yes
Ports & interfaces
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Performance
Product colour *
Black
Built-in display *
Yes
Sound pressure level (printing)
58,5 dB
Power
Power consumption (standby)
13 W
Power consumption (typical)
745 W
Power consumption (off)
1,8 W
Weight & dimensions
Width
2766 mm
Depth
1147 mm
Height
1338 mm
Weight
336 kg