location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 26031 diving/swimming pool toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
26031
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
26031
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138961690 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 128046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2022 11:18:41
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 26031 diving/swimming pool toy:
This short summary of the Bestway 26031 diving/swimming pool toy data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 26031, 3 yr(s), Multicolour

Long summary description Bestway 26031 diving/swimming pool toy:
This is an auto-generated long summary of Bestway 26031 diving/swimming pool toy based on the first three specs of the first five spec groups.

Bestway 26031. Recommended age (min): 3 yr(s), Product colour: Multicolour

Features
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy/Girl
Learning & training skills
Diving skills training
Product colour *
Multicolour
Coloration
Monochromatic
Intrastat code
95069990
Weight & dimensions
Weight
107 g
Safety warning
EU TSD warning
Not for children under 36 months
Safety warning
Adult assistance recommended
Yes
Packaging data
Package width
180 mm
Package depth
245 mm
Package height
45 mm
Package type
Blister
Logistics data
Package volume
40000 cm³
Quantity per pallet
1152 pc(s)
Other features
Minimum order quantity
36 pc(s)
Brand Image Product code Product Stock Price from
Bestway 26029 diving/swimming pool toy Bestway 26029 diving/swimming pool toy
(show image)
26029 26029