location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konica Minolta Check ‘Konica Minolta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5250208-200/KIT
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Konica Minolta’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konica Minolta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21734
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4 :
The long product name of Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi
More>>>
Short summary description Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4:
This short summary of the Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm

Long summary description Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4:
This is an auto-generated long summary of Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi Colour A4 based on the first three specs of the first five spec groups.

Konica Minolta Kit 2xMagicolor 2300 Desklaser 16ppm 32MB 2400x600dpi. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 35000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Brand Image Product code Product Stock Price from
Konica Minolta

Konica Minolta K Magicolor 2300DeskLaser NON 32MB+Toner Colour 2400 x 600 DPI A4
(show image)
5250208-200+TONER K Magicolor 2300DeskLaser NON 32MB+Toner 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta K Magicolor 2300 DeskLaser+feeder+duplex Colour 2400 x 600 DPI A4
(show image)
5250208-200+FEEDER+DUPLEX K Magicolor 2300 DeskLaser+feeder+duplex 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta MAGICOLOR 2300 DL 16 4PPM Colour A4
(show image)
5250208-200-PO MAGICOLOR 2300 DL 16 4PPM 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta MAGICOLOR 2300 DL 16 4PPM Colour A4
(show image)
5250208-200-P MAGICOLOR 2300 DL 16 4PPM 0.00
(excl. VAT)
0 (incl. VAT)
Konica Minolta

Konica Minolta MAGICOLOR 2300 D 16 4PPM Colour 2400 x 600 DPI A4
(show image)
5250208-200 MAGICOLOR 2300 D 16 4PPM 0.00
(excl. VAT)
0 (incl. VAT)