location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-870N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B250401BT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946676227 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Business Card, Plastic Card
  • - Sensor type: CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 18 W
Long product name Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White :
The long product name of Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

65ppm/130ipm, 27-413gsm, USB 3.0, ISIS, WIA, TWAIN
More>>>
Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White:
The official description of Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Software
Epson’s software suite is a range of easy-to-use solutions for scanning, separating and sending documents around your business and beyond.

Capture
Document Capture Pro 2.0 enables individuals to scan, save and share information around the business easily. Advanced features for naming, separating and routing documents makes scanning easy – and logical. Save and send files in common formats like PDF, jpeg, tiff and many more.

Protect
Powerful, server based tools allow administrators to centrally manage job profiles and devices. Monitor fleet performance without having to install software on individual computers and ensure documents are securely protected and only accessed by people who need them.
Auto rotate and deskew
Automatic paper size detection
Colour enhance/dropout
Text enhancement

Separate
Use advanced built-in features to automatically sort and separate batches of paper documents from each other to boost productivity and automate processes.
Zonal OCR
1D and 2D barcodes
Patchcode
Pre-defined templates

Sheetfed scanners for increased productivity
Create a better business environment with the support of a global leader in scanning solutions. Built with performance at its heart, the Epson sheetfed business scanner range is the ideal solution for busy offices and front-of-house applications.

Compact
Utilising its compact design, the WorkForce sheetfed range can be positioned in front offices and customer-facing environments for ease of access.

Versatile
Featuring best-in-class paper feed technology, an industry first slow mode function, and innovative double feed detection skip function, it ensures the ability to scan challenging media from as thin as 27gsm through to 413gsm thick can be easily achieved.

Network
With advanced push scan features available on the WorkForce DS-780N, users can simply navigate to job profiles using an intuitive touch screen panel so that complicated scanning tasks can be carried out effortlessly.

Connected
Wi-Fi and Wi-Fi Direct come built in on the WorkForce DS570W, allowing users to easily transfer documents directly to a smartphone or tablet for easy storage or for routing to cloud service platforms such as accounting or expenses.

Endurance
WorkForce sheetfed scanners offer production-level performance. With speeds of up to 85 pages per minute or 170 images per minute, 9,000 page-per-day duty cycles are possible, allowing businesses to meet the demands of the busiest departments and the most challenging media.

Modular
The optional flatbed conversion kit is ideal for businesses with occasional flatbed requirements, allowing bound documents, ID cards, passports and other irregularly shaped documents to be scanned in fine detail.

Short summary description Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White:
This short summary of the Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce DS-870N, 600 x 600 DPI, 30 bit, 24 bit, 10 bit, 8 bit, 1 bit

Long summary description Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White:
This is an auto-generated long summary of Epson WorkForce DS-870N Sheet-fed scanner 600 x 600 DPI A3 Black, White based on the first three specs of the first five spec groups.

Epson WorkForce DS-870N. Optical scanning resolution: 600 x 600 DPI, Input colour depth: 30 bit, Output colour depth: 24 bit. Scanner type: Sheet-fed scanner, Product colour: Black, White, Display: LCD. Sensor type: CIS, Daily duty cycle (max): 7000 pages, Scan file formats: BMP, JPEG, PDF, PNG, TIFF. Standard input capacity: 7000 sheets, Auto document feeder (ADF) input capacity: 100 sheets. Maximum ISO A-series paper size: A3, Scanning media types supported: Business Card, Plastic Card, ISO A-series sizes (A0...A9): A3, A4, A5, A6, A7

Scanning
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
30 bit
Output colour depth
24 bit
Input grayscale depth
10 bit
Output grayscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
65 ppm
ADF scan speed (colour, A4)
65 ppm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, White
Display
LCD
Built-in display *
Yes
Performance
Sensor type *
CIS
Scan file formats
BMP, JPEG, PDF, PNG, TIFF
Daily duty cycle (max) *
7000 pages
Scan to
E-mail, FTP, Software, Print, Network folder, USB
Scan drivers
TWAIN, ISIS, SANE, WIA
Ultrasonic double sheet detection
Yes
Password protection
Yes
Ultrasonic sensor
Yes
Input capacity
Standard input capacity
7000 sheets
Auto document feeder (ADF) input capacity
100 sheets
Paper handling
Scanning media types supported
Business Card, Plastic Card
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6, A7
ISO B-series sizes (B0...B9)
B4, B5, B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
27 - 413 g/m²
Ports & interfaces
USB port *
Yes
USB version
3.2 Gen 1 (3.1 Gen 1)
Standard interfaces
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
18 W
Power consumption (standby)
8,5 W
Power consumption (off)
0,1 W
AC input frequency
50 - 60 Hz
Sleep mode
Yes
Input voltage
100 - 240 V
Power
Power consumption (sleep)
1,4 W
Output voltage
50/60 V
Network
Ethernet LAN
Yes
Supported network protocols (IPv6)
TCP/IP, DHCP, DNS, SNMP, SLP
IPv6 support
Yes
Supported network protocols
TCP/IP, DHCP, DNS, SNMP, SLP
Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
270 mm
Package depth
370 mm
Package height
460 mm
Package weight
5,8 kg
System requirements
Compatible operating systems
Mac OS 10.10.x, Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Server 2003, Windows Server 2008 (32/64 Bit), Windows Server 2012 R2, Windows Vista, Windows XP
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 R2
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
25 - 60 °C
Operating relative humidity (H-H)
15 - 80%
Storage relative humidity (H-H)
15 - 85%
Packaging content
Software CD
Yes
Warranty card
Yes
Cables included
AC
Quick start guide
Yes
AC adapter included
Yes
Drivers included
Yes
Bundled software
Document Capture Pro 2.0, Epson Device Admin, Epson Scan 2
Other features
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Output resolutions
1200 dpi
Image formats supported
BMP, JPEG, TIFF, PNG
Logistics data
Quantity per pallet
32 pc(s)
Quantity per pallet layer
8 pc(s)
Products per pallet layer (UK)
9 pc(s)
Products per pallet (UK)
36 pc(s)
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-06-21 22:29:45
Uk has collected 4 expert reviews for Epson WorkForce DS-870N and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetexplained.com
Updated:
2020-06-21 22:29:45
The built-in scanner in an all-in-one printer is good enough for the odd scanning jobs here and there but when you need high-volume, high quality document scanning, you want a dedicated and compact sheetfed scanner like the Epson WorkForce D...
0%
Country Distributor
España 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United Kingdom 2 distributor(s)
México 1 distributor(s)