Verbatim logo

Verbatim MF2-HD DataLifePlus 10pk PB 1,44 MB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8450
Info modified on:
04 Apr 2019, 07:23:36
Long product name Verbatim MF2-HD DataLifePlus 10pk PB 1,44 MB:

MF2-HD DataLifePlus 10pk PB - 10 Pack Plastic Box

Verbatim MF2-HD DataLifePlus 10pk PB 1,44 MB:

Verbatim Floppy Disks are 100% error free. They are pre-formatted for ease of use and the DataLifePlus protective coating provides a non-stick surface to prevent against damage on the disk surface.
- 1.44MB Capacity.
- IBM Format.

Short summary description Verbatim MF2-HD DataLifePlus 10pk PB 1,44 MB:

Verbatim MF2-HD DataLifePlus 10pk PB, 1,44 MB, Black

Long summary description Verbatim MF2-HD DataLifePlus 10pk PB 1,44 MB:

Verbatim MF2-HD DataLifePlus 10pk PB. Storage capacity: 1,44 MB, Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.