location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DK407A
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144752
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:25:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - National Semiconductor Geode GX1 0,3 GHz
  • - 16 GB
  • - Windows CE
  • - ENERGY STAR
Warranty: 3 years parts and labour, certain restrictions apply. Consult the HP Customer Support Center for details.
Long product name HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1 :
The long product name of HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq thin client T30
More>>>
HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1:
The official description of HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Compaq Thin Client T30 provides legacy support client server solutions to enable simplified IT management for the enterprise

Short summary description HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1:
This short summary of the HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1 data-sheet is auto-generated and uses the product title and the first six key specs.

HP T30, 0,3 GHz, National Semiconductor Geode, GX1, 0,256 GB, 16 GB, Black, Grey

Long summary description HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1:
This is an auto-generated long summary of HP T30 0,3 GHz Windows CE 9,7 kg Black, Grey GX1 based on the first three specs of the first five spec groups.

HP T30. Processor frequency: 0,3 GHz, Processor family: National Semiconductor Geode, Processor model: GX1. Maximum internal memory: 0,256 GB. Total storage capacity: 16 GB. Product colour: Black, Grey. Operating system installed: Windows CE

Processor
Processor frequency *
0,3 GHz
Processor family
National Semiconductor Geode
Processor model
GX1
Memory
Maximum internal memory
0,256 GB
Storage
Total storage capacity *
16 GB
Card reader integrated
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
4
Microphone in
Yes
Headphone outputs
1
Parallel ports quantity
1
Serial ports quantity
1
PS/2 ports quantity
1
Design
Product colour *
Black, Grey
Display
Display included *
No
Software
Operating system installed *
Windows CE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
10 - 95%
Certificates
Country of origin
China
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9,7 kg
Other features
Dimensions (WxDxH)
117,5 x 216 x 260 mm
Power requirements
100 - 240V, 47/63Hz
Supported network protocols
TCP/IP, DNS, DHCP, PPP, SNMP
Compatible operating systems
Windows CE.NET Windows XP Windows NT
Networking features
Fast Ethernet
Compliance industry standards
IEEE 802.3, IEEE 802.3u