location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec Dragon Midi-Tower 350W, Black Midi Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dragon Midi-Tower 350W, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DG-01B-D-U-350 show
Show alternative article codes used in the online market place
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:36:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Chieftec Dragon Midi-Tower 350W, Black Midi Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Midi Tower PC
  • - ATX
  • - 350 W
  • - Black
Long product name Chieftec Dragon Midi-Tower 350W, Black Midi Tower :
The long product name of Chieftec Dragon Midi-Tower 350W, Black Midi Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dragon Midi-Tower 350W, Black
More>>>
Chieftec Dragon Midi-Tower 350W, Black Midi Tower:
The official description of Chieftec Dragon Midi-Tower 350W, Black Midi Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A miditower with all the necessary features, such as easy assembly, nice looking, and good price. This is the chassis which most integrators would like to use it for their PC line. It guarantees good quality with an affordable price.

ATX Miditower in beige or black colour design, robust and space saving, innovative and secure through Kensington lock, PCI card clipper (screwless PCI card installation) and the handle for opening the side panel easily.

Short summary description Chieftec Dragon Midi-Tower 350W, Black Midi Tower:
This short summary of the Chieftec Dragon Midi-Tower 350W, Black Midi Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec Dragon Midi-Tower 350W, Black, Midi Tower, PC, Black, ATX, 350 W, 440 mm

Long summary description Chieftec Dragon Midi-Tower 350W, Black Midi Tower:
This is an auto-generated long summary of Chieftec Dragon Midi-Tower 350W, Black Midi Tower based on the first three specs of the first five spec groups.

Chieftec Dragon Midi-Tower 350W, Black. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply: 350 W. Width: 440 mm, Depth: 180 mm, Height: 460 mm. Internal drive bays: 2x 3,5", External drive bays: 3x 5 1/4" 2x 3,5", Optional fans: 4x 92mm, 1x 80mm

Brand Image Product code Product Stock Price from
Chieftec DG-01B-D-U Midi Tower Black Chieftec DG-01B-D-U Midi Tower Black
(show image)
G0370 DG-01B-D-U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)