location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Creative Labs Backphones HQ-60 20Hz>20kHz Headphones

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Creative Labs Check ‘Creative Labs’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Backphones HQ-60 20Hz>20kHz
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5002010000034 show
Show alternative article codes used in the online market place
Category:
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
Headphones & Headsets Check ‘Creative Labs’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Creative Labs: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2023 11:59:03
The date of the most recent change of this product data-sheet in Icecat.
Long product name Creative Labs Backphones HQ-60 20Hz>20kHz Headphones :
The long product name of Creative Labs Backphones HQ-60 20Hz>20kHz Headphones. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Backphones HQ-60 20Hz>20kHz
More>>>
Short summary description Creative Labs Backphones HQ-60 20Hz>20kHz Headphones:
This short summary of the Creative Labs Backphones HQ-60 20Hz>20kHz Headphones data-sheet is auto-generated and uses the product title and the first six key specs.

Creative Labs Backphones HQ-60 20Hz>20kHz, Headphones

Long summary description Creative Labs Backphones HQ-60 20Hz>20kHz Headphones:
This is an auto-generated long summary of Creative Labs Backphones HQ-60 20Hz>20kHz Headphones based on the first three specs of the first five spec groups.

Creative Labs Backphones HQ-60 20Hz>20kHz. Product type: Headphones

Country Distributor
United Kingdom 1 distributor(s)