Zone Evil logo

Zone Evil EE41419 netbook Intel® Core™ i3 i3-6006U 39,6 cm (15.6") 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created by   Zone Evil
Product views:
21587
Info modified on:
27 Jan 2022, 12:37:30
Short summary description Zone Evil EE41419 netbook Intel® Core™ i3 i3-6006U 39,6 cm (15.6") 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Zone Evil EE41419, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 480 GB

Long summary description Zone Evil EE41419 netbook Intel® Core™ i3 i3-6006U 39,6 cm (15.6") 8 GB DDR3L-SDRAM 480 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Zone Evil EE41419. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 480 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.