location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Gastroback Design Wok

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gastroback Check ‘Gastroback’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Design Wok
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42509
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘Gastroback’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Gastroback: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Gastroback Design Wok :
The long product name of Gastroback Design Wok. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Design Wok, black, 2200w
More>>>
Gastroback Design Wok:
The official description of Gastroback Design Wok as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Design Wok
- For Asian and low fat cuisine
- Heavy, professional wok pan (cast iron) with integrated heating elements for optimum heat distribution
- Triple non-stick coating
- 2.200 watt high-performance thermometer
- Glass cover with steam valve
- Cold handles
- Removable wok pan
- Can be cleaned in the dishwasher
- Quick-release power supply unit

Short summary description Gastroback Design Wok:
This short summary of the Gastroback Design Wok data-sheet is auto-generated and uses the product title and the first six key specs.

Gastroback Design Wok, Black, Cast iron, 4 kg, 230-240 V, 2200 W, 465 x 355 x 230 mm

Long summary description Gastroback Design Wok:
This is an auto-generated long summary of Gastroback Design Wok based on the first three specs of the first five spec groups.

Gastroback Design Wok. Product colour: Black, Material: Cast iron. Weight: 4 kg. Input voltage: 230-240 V, Power: 2200 W, Dimensions (WxDxH): 465 x 355 x 230 mm

Features
Product colour *
Black
Material
Cast iron
Weight & dimensions
Weight
4 kg
Other features
Input voltage
230-240 V
Power
2200 W
Dimensions (WxDxH)
465 x 355 x 230 mm
Country Distributor
Deutschland 1 distributor(s)