location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Odyssey backpack White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Odyssey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WK92AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424770656 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185888
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Long product name HP Odyssey backpack White :
The long product name of HP Odyssey backpack White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6 Odyssey Backpack
More>>>
HP Odyssey backpack White:
The official description of HP Odyssey backpack White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ready to travel
Ease the load with contoured padded shoulder straps.

Everyday barrier
Scratch and weather resistant material shields against everyday spills and bumps.

Top pocket
Top zipper pocket provides easy access to sunglasses, ID or other accessories.

Notable design
Pristine white with light gray geometric pattern and yellow accents.

Treasured electronics
Full foam padded zipper pocket for notebooks up to 39.62cm (15.6") inches diagonal.

Internal organization
Store small accessories within the internal organizer pockets and handy key clip.

Hidden storage
Store your personal items within a discrete side zipper pocket.

Accessible refreshment
Conveniently access your beverage with the expandable side mesh pocket.

Loops galore
Multiple loops and straps provide quick access to essentials.

Grab and go
Durable grab handles are located on the top and center front panel.

Premium branding
HP branding is subtly blended throughout the backpack design.

Short summary description HP Odyssey backpack White:
This short summary of the HP Odyssey backpack White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Odyssey, Sport, 39,6 cm (15.6"), Notebook compartment

Long summary description HP Odyssey backpack White:
This is an auto-generated long summary of HP Odyssey backpack White based on the first three specs of the first five spec groups.

HP Odyssey. Warna utama produk: White, Style: Sport, Coloration: Pattern. Width: 330 mm, Depth: 150 mm, Height: 460 mm. Package width: 335 mm, Package depth: 155 mm, Package height: 465 mm

Internal organization

Store small accessories within the internal organizer pockets and handy key clip.

Ready to travel

Ease the load with contoured padded shoulder straps.

Treasured electronics

Full foam padded zipper pocket for notebooks up to 39.62cm (15.6") inches diagonal.

Notable design

Pristine white with light gray geometric pattern and yellow accents.

Top pocket

Top zipper pocket provides easy access to sunglasses, ID or other accessories.

Everyday barrier

Scratch and weather resistant material shields against everyday spills and bumps.

Premium branding

HP branding is subtly blended throughout the backpack design.

Grab and go

Durable grab handles are located on the top and center front panel.

Loops galore

Multiple loops and straps provide quick access to essentials.

Accessible refreshment

Conveniently access your beverage with the expandable side mesh pocket.

Hidden storage

Store your personal items within a discrete side zipper pocket.

Features
Warna utama produk *
White
Style
Sport
Coloration
Pattern
Notebook compartment
Yes
Tablet compartment
Yes
Maximum screen size
39,6 cm (15.6")
Country of origin
CHN
HP segment
Home
Weight & dimensions
Width *
330 mm
Depth *
150 mm
Height *
460 mm
Weight
980 g
Packaging data
Package width
335 mm
Package depth
155 mm
Package height
465 mm
Package weight
1 kg