location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Summer Fun 502010242 pool part/accessory Filter cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Summer Fun Check ‘Summer Fun’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
502010242
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
502010242 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4038755018557
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Summer Fun: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 10:08:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Summer Fun 502010242 pool part/accessory Filter cartridge:
This short summary of the Summer Fun 502010242 pool part/accessory Filter cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

Summer Fun 502010242, Filter cartridge, Blue, White, Round, 1,77 m², 170 mm, 11 cm

Long summary description Summer Fun 502010242 pool part/accessory Filter cartridge:
This is an auto-generated long summary of Summer Fun 502010242 pool part/accessory Filter cartridge based on the first three specs of the first five spec groups.

Summer Fun 502010242. Product type: Filter cartridge, Product colour: Blue, White, Shape: Round. Filtration area: 1,77 m². Height: 170 mm, Diameter: 11 cm, Weight: 320 g. Quantity per pack: 1 pc(s), Package type: Box, Package width: 110 mm. Minimum order quantity: 1 pc(s), Quantity per pallet: 288 pc(s)

Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502010393 pool part/accessory Filter media
(show image)
502010393 502010393
Pool Improve

Pool Improve 0304530 pool part/accessory Filter media
(show image)
0304530 0304530
Bestway 58475 pool part/accessory Filter media Bestway 58475 pool part/accessory Filter media
(show image)
58475 Flowclear Polysphere
Gre

Gre FSK10 pool part/accessory Skimmer filter bag
(show image)
FSK10 FSK10