location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP/CQ Akku Multibay EvoN800/Presari2800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
281235-001
Category:
Spare parts for notebook computers e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26667
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:19:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery :
The long product name of HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP/CQ Akku Multibay EvoN800/Presari2800
More>>>
HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery:
The official description of HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Battery pack
Enhanced lithium-ion (Li-ION), 62-watt/hr, 8-cell - For MultiBay use only.

Short summary description HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery:
This short summary of the HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP SP/CQ Akku Multibay EvoN800/Presari2800, Battery

Long summary description HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery:
This is an auto-generated long summary of HP SP/CQ Akku Multibay EvoN800/Presari2800 Battery based on the first three specs of the first five spec groups.

HP SP/CQ Akku Multibay EvoN800/Presari2800. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4000 mAh
Battery voltage
14,8 V
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 5200mAh Compaq Evo N800 Battery
(show image)
05064 5200mAh Compaq Evo N800 0.00
(excl. VAT)
0 (incl. VAT)