location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo LMP07 projector lamp 180 W MHI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LMP07 Projector Lamp
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LMP07
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:15:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sanyo LMP07 projector lamp 180 W MHI :
The long product name of Sanyo LMP07 projector lamp 180 W MHI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector Lamp for PLC200P/PC/220P/300ME/320ME
More>>>
Short summary description Sanyo LMP07 projector lamp 180 W MHI:
This short summary of the Sanyo LMP07 projector lamp 180 W MHI data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo LMP07 Projector Lamp, MHI, 180 W, 1000 h

Long summary description Sanyo LMP07 projector lamp 180 W MHI:
This is an auto-generated long summary of Sanyo LMP07 projector lamp 180 W MHI based on the first three specs of the first five spec groups.

Sanyo LMP07 Projector Lamp. Lamp type: MHI, Bulb power: 180 W, Service life of lamp: 1000 h

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)