location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
57Y6596
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
57Y6596 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138426
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2020 20:18:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1000 DPI Metallic
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 2
  • - 2 AAA
Long product name Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI :
The long product name of Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse N3903A - Metallic Colour
More>>>
Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI:
The official description of Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo Wireless Mouse N3903 offers exceptional comfort and cordless convenience. It's ergonomic design provides comfort while allowing users the ability to operate with either hand. The integrated on/off button on the bottom of the mouse, allows you to conserve batteries (2 AAA batteries included). Simply plug in the tiny USB nano-receiver and forget it. Get responsive, smooth cursor control with high-definition optical tracking. This mouse will easily operate on wood, carpet, and other difficult surfaces.

Features & Benefits:
- Comfortable ergonomic design.
- Style is consistent with IdeaPad notebooks.
- Mini USB dongle can be stored inside the battery compartment
- Enhanced optical system easily tracks on wood, carpet, and other difficult surfaces.
- Power saving self-sleep function
- Dimensions: 105*56*35mm
- Weight: 0.058kg(no battery)

Short summary description Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI:
This short summary of the Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 57Y6596, Optical, RF Wireless, 1000 DPI, Metallic

Long summary description Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI:
This is an auto-generated long summary of Lenovo 57Y6596 mouse Office RF Wireless Optical 1000 DPI based on the first three specs of the first five spec groups.

Lenovo 57Y6596. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1000 DPI, Buttons quantity: 2, Scroll type: Wheel. Product colour: Metallic

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Movement resolution *
1000 DPI
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Product colour *
Metallic
Power
Number of batteries supported
2
Battery type
AAA
Weight & dimensions
Width
56 mm
Depth
105 mm
Height
35 mm
Weight
58 g
Packaging content
Wireless receiver interface
USB Type-A