Hasbro logo

Marvel Avengers B9944EU8 role play toy

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56084
Info modified on:
17 Jun 2024, 13:19:21
Bullet Points Marvel Avengers B9944EU8 role play toy:
  • - Ages 5 and up
  • - WARNING: CHOKING HAZARD  Small parts may be generated. Not for children under 3 years
  • - Gauntlet contains magnet
Long product name Marvel Avengers B9944EU8 role play toy:

Marvel Captain America Magnetic Shield & Gauntlet

Marvel Avengers B9944EU8 role play toy:

Avengers, assemble! Steve Rogers suits up as the star-spangled hero, Captain America! With his indestructible shield, hes ready to join the battle for justice!
With this Captain America Magnetic Shield and Gauntlet, kids can imagine what it's like to be Captain America! The shield attaches to the magnetic wrist gauntlet like Cap's shield -- and can be thrown as a disc when removed, like Cap throws his shield in battle! With the Marvel Avengers Captain America Magnetic Shield and Gauntlet, aspiring heroes can imagine what it's like to join the battle for justice as the Avengers' most patriotic Super Hero.

NOTE TO PARENTS: Gauntlet not intended to catch shield.

MARVEL MOVIE-INSPIRED SHIELD & GAUNTLET
Captain America shield and gauntlet are inspired by the Marvel Cinematic Universe that includes Avengers: Infinity War and Captain America: Civil War

THROW SHIELD LIKE CAPTAIN AMERICA
Remove shield from gauntlet to throw shield like a disc! Imagine Captain America throwing his shield in battle alongside Iron Man, Thor, Spider-Man, and the other Avengers. And remember, Captain America throws his shield in big open spaces the goal is to imagine taking down villains, not furniture
SHIELD ATTACHES TO GAUNTLET
Ready to charge into action? The shield magnetizes to the gauntlet! Attach shield to gauntlet for ease of storage and movement. Run swift, run safe, hero-in-training!

IMAGINE BATTLING LIKE CAPTAIN AMERICA
Imagine battling for justice like Captain America with the Marvel Avengers Captain America Magnetic Shield & Gauntlet. Imagine running on to the scene with shield attached to gauntlet, or remove shield from gauntlet to throw some justice into the battle!

LOOK FOR OTHER MARVEL SUPER HERO GEAR
Also look for Captain America Mask to imagine suiting up like the First Avenger! Be on the lookout for other Marvel Avenger gear and imagine forming a team of Avengers with friends! Additional products each sold separately. Subject to availability

Short summary description Marvel Avengers B9944EU8 role play toy:

Marvel Avengers B9944EU8, Captain America, 5 yr(s)

Long summary description Marvel Avengers B9944EU8 role play toy:

Marvel Avengers B9944EU8. Theme: Captain America, Recommended age (min): 5 yr(s), Recommended age (max): 99 yr(s), Material: Plastic, Product colour: Multicolour. Weight: 217 g

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.