location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
50 ft Coax High Resolution Monitor VGA Video Cable - HD15 to HD15 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXT101MMHQ50
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030793193 show
Category: VGA Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84499
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 15,2 m
  • - Male
  • - Male
  • - Black
Warranty: Lifetime Warranty
Long product name StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black :
The long product name of StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 50 ft / 15m Coax High Resolution Monitor VGA Video Cable - HD15 to HD15 M/M
More>>>
StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black:
The official description of StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your VGA monitor with the highest quality connection available

The MXT101MMHQ50 High Resolution VGA Cable (50ft) is designed to provide the highest video quality possible through VGA, ideally suited for high resolution applications of 1920x1200 and above.

This durably constructed coaxial VGA video cable (HD15 to HD15) eliminates the picture "ghosting" and fuzzy images that are inherent to non-coaxial VGA cables, while delivering superior EMI interference protection by using ferrite cores near the connector ends.

The StarTech.com Advantage

- Extends your VGA signal to work with your monitor, splitters, and projectors
- Supports high resolution VGA video (1920x1200 or above), suitable for a wide range of applications
- Ferrite cores help eliminate EMI interference
- Backed by StarTech.com Lifetime warranty

Short summary description StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black:
This short summary of the StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MXT101MMHQ50, 15,2 m, Male, Male, Black, 65 mm, 260 mm

Long summary description StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black:
This is an auto-generated long summary of StarTech.com MXT101MMHQ50 VGA cable 15,2 m Black based on the first three specs of the first five spec groups.

StarTech.com MXT101MMHQ50. Cable length: 15,2 m, Connector 1 gender: Male, Connector 2 gender: Male. Package width: 65 mm, Package depth: 260 mm, Package height: 316 mm

Features
Cable length *
15,2 m
Connector 1 gender *
Male
Connector 2 gender *
Male
Product colour *
Black
Weight & dimensions
Package width
65 mm
Package depth
260 mm
Package height
316 mm
Brand Image Product code Product Stock Price from
StarTech.com MXT101MMHQ70 VGA cable 21,34 m VGA (D-Sub) Black StarTech.com MXT101MMHQ70 VGA cable 21,34 m VGA (D-Sub) Black
(show image)
MXT101MMHQ70 70 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ65 VGA cable 19,82 m VGA (D-Sub) Black StarTech.com MXT101MMHQ65 VGA cable 19,82 m VGA (D-Sub) Black
(show image)
MXT101MMHQ65 65 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ60 VGA cable 18,29 m VGA (D-Sub) Black StarTech.com MXT101MMHQ60 VGA cable 18,29 m VGA (D-Sub) Black
(show image)
MXT101MMHQ60 60 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ55 VGA cable 16,8 m VGA (D-Sub) Black StarTech.com MXT101MMHQ55 VGA cable 16,8 m VGA (D-Sub) Black
(show image)
MXT101MMHQ55 55 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 30ft VGA VGA cable 9,1 m VGA (D-Sub) Black StarTech.com 30ft VGA VGA cable 9,1 m VGA (D-Sub) Black
(show image)
MXT101MMHQ30 30 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ25 VGA cable 7,6 m VGA (D-Sub) Black StarTech.com MXT101MMHQ25 VGA cable 7,6 m VGA (D-Sub) Black
(show image)
MXT101MMHQ25 25 ft Coax High Resolution Monitor VGA Cable - HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MXT101MMHQ VGA cable 1,8 m VGA (D-Sub) Black StarTech.com MXT101MMHQ VGA cable 1,8 m VGA (D-Sub) Black
(show image)
MXT101MMHQ 6 ft Coax High Resolution Monitor VGA Video Cable - HD15 to HD15 M/M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)