location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20-c040d + McAfee Scratch Card 1PC User (1 YR)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2U99AA_SNS_BUNDLE5
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC White 65 W
  • - Intel® Celeron® J3060 1,6 GHz
  • - 49,5 cm (19.5") Full HD 1920 x 1080
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi Card reader integrated
  • - Intel® HD Graphics 400
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
Long product name HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White :
The long product name of HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron J3060 (2MB Cache, 1.6GHz), 4GB DDR3L-SDRAM, 500GB HDD, 49.5 cm (19.5") Full HD 1920 x 1080, DVD Super Multi, Intel HD Graphics 400, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit + McAfee Scratch Card 1PC User (1 YR)
More>>>
HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:
The official description of HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you’ve been holding out for the All-in-One that gets the green light from everyone in your family, then this streamlined PC gets the vote. Practically priced and feature-rich, no wonder everyone loves it!
Easy set-up, streamlined PCs that keep your world uncluttered, uncomplicated, and looking good with MediaSmart software that’s ready to play when you are.

The power to please
Why is HP a leading All-in-One brand? Because it has enough power for the whole family to stream, study, and stay super productive.

Expand your view
Your videos will rock on this brilliant HD or Full HD display. And if you need another screen, we've added HDMI-out so you can simply connect to double your display space.

Quality engineering
We want you to buy confidently; so all our products undergo a set of rigorous hardware tests to guarantee you’re bringing home affordable quality that lasts.

Featuring

Windows 10 Home
- Windows 10 is here. Do great things confidently with the familiar feel of Windows - only better.

HD+ Display
- Enhance your photos, movies, and games with a brilliant HD+ display and experience your visuals in captivating quality.

Choose your color
- Personalize your PC with your choice of color, for style that matches you.

Reliable processing power
- Handle all your everyday tasks easily. With industry-leading processors, get the reliable performance you expect and quality you can count on.

Dual displays. Perfect for productivity.
- Add a second display for a more immersive computing experience. With dual monitors, you can increase your productivity, boost your gaming experience, or just make multitasking easier.

Up to 12 GB memory
- Do more with more memory. Whether gaming, watching high-definition videos, or multi-tasking across applications, the HP All-in-One with up to 12 GB memory keeps up with you.

Store more
- With up to 2 TB of additional storage space, you can have more—more music, more videos, more photos.

DTS Audio with dual speakers
- Whether it’s music, videos, or games, experience deep, rich bass and crystal clear quality with concert-like sound.

Amazing graphics
- Intel® graphics provide a great experience for entertainment, gaming and more.

AMD graphics. Game on.
- Whether it’s games, movies, or work, take your experience to the next level with the beautiful definition of AMD R6 and lower graphics.

Re-writable DVD drive
- Watch DVD movies5 using the optional, integrated optical drive—or write your own media.

Packed with ports
- Connect to displays, printers, devices, and more with ease.

Short summary description HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:
This short summary of the HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20-c040d + McAfee Scratch Card 1PC User (1 YR), 49,5 cm (19.5"), Full HD, Intel® Celeron®, 4 GB, 500 GB, Windows 10 Home

Long summary description HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White:
This is an auto-generated long summary of HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49,5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White based on the first three specs of the first five spec groups.

HP 20-c040d + McAfee Scratch Card 1PC User (1 YR). Product type: All-in-One PC. Display diagonal: 49,5 cm (19.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: Intel® Celeron®, Processor frequency: 1,6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: White

Display
Display diagonal *
49,5 cm (19.5")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron®
Processor model *
J3060
Processor cores
2
Processor threads
2
Processor boost frequency
2,48 GHz
Processor frequency *
1,6 GHz
Processor cache
2 MB
Processor cache type
L2
Thermal Design Power (TDP)
6 W
PCI Express slots version
2.0
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Braswell
Maximum number of PCI Express lanes
4
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
Tjunction
90 °C
Integrated 4G WiMAX
No
Maximum internal memory supported by processor
8 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM
Memory clock speeds supported by processor
1600 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Maximum internal memory *
16 GB
Memory slots
1
Memory slots type
SO-DIMM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total kapasitas HDD
500 GB
Number of hard drives installed
1
Hard drive capacity
500 GB
Hard drive speed
7200 RPM
Hard drive interface
SATA
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 400
On-board graphics card base frequency
320 MHz
On-board graphics card burst frequency
700 MHz
On-board graphics card dynamic frequency (max)
700 MHz
Maximum on-board graphics card memory
8 GB
Number of displays supported (on-board graphics)
3
Number of execution units
12
Audio
Built-in speaker(s) *
Yes
RMS rated power
2 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Smart Response Technology
No
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Intel Smart Connect Technology
No
Intel® High Definition Audio (Intel® HD Audio)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® Insider™
No
Intel® InTru™ 3D Technology
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
Yes
Processor package size
25 x 27 mm
CPU configuration (max)
1
Embedded options available
No
UART
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Secure Boot
Yes
Intel Smart Connect Technology version
0,00
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
0,00
Intel Secure Boot Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
0,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
0,00
Intel Rapid Storage Technology
No
Processor ARK ID
91534
Brand-specific features
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19.5 V
Pen
Pen included
No
Weight & dimensions
Width (with stand)
495 mm
Depth (with stand)
184 mm
Height (with stand)
370 mm
Weight (with stand)
4,4 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D
No
AC adapter output current
3,3 A
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-28 15:23:58
Uk has collected 3 expert reviews for HP 20-c040d + McAfee Scratch Card 1PC User (1 YR) Intel® Celeron® J3060 49.5 cm (19.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Wi-Fi 4 (802.11n) White and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%