Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Crystal-Clear
- - Protection against scratches
- - Easy application
- - Excellent price quality ratio
- - Made in Germany
Long product name Savvies SU75 UltraClear Clear screen protector 6 pc(s)
:
6x SU75 Screen Protector for Spice S-9090
The long product name of Savvies SU75 UltraClear Clear screen protector 6 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
6x SU75 Screen Protector for Spice S-9090
More>>>
Short summary description Savvies SU75 UltraClear Clear screen protector 6 pc(s):
This short summary of the Savvies SU75 UltraClear Clear screen protector 6 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, Spice S-9090, Scratch resistant, Transparent, 6 pc(s)
Long summary description Savvies SU75 UltraClear Clear screen protector 6 pc(s):
This is an auto-generated long summary of Savvies SU75 UltraClear Clear screen protector 6 pc(s) based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Compatibility: Spice S-9090, Protection features: Scratch resistant. Product colour: Transparent. Quantity per pack: 6 pc(s)