location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI420USB interface cards/adapter Internal USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5 Port PCI High Speed USB 2.0 Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI420USB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030794190 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:38:31
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com PCI420USB user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com PCI420USB interface cards/adapter Internal USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: USB 2.0
  • - 0,48 Gbit/s
Warranty: Lifetime Warranty
Long product name StarTech.com PCI420USB interface cards/adapter Internal USB 2.0 :
The long product name of StarTech.com PCI420USB interface cards/adapter Internal USB 2.0. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5 Port PCI High Speed USB 2.0 Adapter Card
More>>>
StarTech.com PCI420USB interface cards/adapter Internal USB 2.0:
The official description of StarTech.com PCI420USB interface cards/adapter Internal USB 2.0 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add 5 USB 2.0 ports to any desktop computer with a PCI slot
This PCI-based High Speed USB 2.0 Adapter Card adds five USB 2.0 ''A'' Female ports (1 internal, 4 external) to your PCI-capable PC.
Supported by popular operating systems including Windows 98SE/ME/2000/XP/Vista, the PCI USB 2.0 card is a versatile solution that lets you add USB 2.0 connections without having to upgrade the system motherboard.
A convenient and time-saving solution, the PCI USB card is WHQL certified to simplify driver installation in Windows XP operating environments, and supports USB device hot-swapping - allowing you to connect/disconnect USB peripherals without having to power down the computer.
Designed and constructed to provide long-lasting USB capability, the adapter card is backed by StarTech.com''s Lifetime Warranty and free lifetime technical support.
The StarTech.com Advantage
- Connect up to 4 additional USB 1.0/1.1/2.0 peripherals to the computer simultaneously
- Adds both external and internal USB ports to connect regular external devices or internal or front bay mounted USB peripherals
- Backed by a StarTech.com lifetime warranty and free lifetime technical support

Short summary description StarTech.com PCI420USB interface cards/adapter Internal USB 2.0:
This short summary of the StarTech.com PCI420USB interface cards/adapter Internal USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI420USB, PCI, USB 2.0, 0,48 Gbit/s, 0 - 70 °C, -40 - 85 °C, 10 - 90%

Long summary description StarTech.com PCI420USB interface cards/adapter Internal USB 2.0:
This is an auto-generated long summary of StarTech.com PCI420USB interface cards/adapter Internal USB 2.0 based on the first three specs of the first five spec groups.

StarTech.com PCI420USB. Host interface: PCI, Output interface: USB 2.0. Data transfer rate (max): 0,48 Gbit/s. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Server operating systems supported: Windows Server 2008, Windows Server 2012, Minimum processor: Intel Pentium 2 400MHz, Intel Celeron 900MHz, AMD Athlon, Mac - G3. Depth: 120 mm, Height: 95 mm. Package width: 42 mm, Package depth: 212 mm, Package height: 145 mm

Ports & interfaces
Host interface *
PCI
Output interface *
USB 2.0
USB 2.0 ports quantity
4
Internal USB 2.0 ports quantity
1
Design
Internal *
Yes
Features
Data transfer rate (max)
0,48 Gbit/s
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
10 - 90%
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
System requirements
Server operating systems supported
Windows Server 2008, Windows Server 2012
Minimum processor
Intel Pentium 2 400MHz, Intel Celeron 900MHz, AMD Athlon, Mac - G3
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Depth
120 mm
Height
95 mm
Packaging data
Package width
42 mm
Package depth
212 mm
Package height
145 mm
Other features
Data transfer rate
480 Mbit/s
I/O ports
4 - USB A Female 1 - USB A Female (int)
Connectivity technology
Wired
Mac compatibility
Yes
Dimensions (WxDxH)
120 x 95
Compatible operating systems
Windows 98SE/ME/2000/XP/Server 2003 ~ Mac OS 10.2.6 / OS 10.2.8
Compliance industry standards
OHCI, EHCI
Brand Image Product code Product Stock Price from
StarTech.com PEXUSB4DP interface cards/adapter Internal USB 2.0 StarTech.com PEXUSB4DP interface cards/adapter Internal USB 2.0
(show image)
PEXUSB4DP 4 Port PCI Express Low Profile High Speed USB Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)