location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S10614 (14U) Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S10614 (14U) Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
292302-B22
Category:
A type of metal shelf which contains servers.
Rack Cabinets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 09:53:27
The date of the most recent change of this product data-sheet in Icecat.
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Service & Support Options Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution
Three year parts only (3-0-0)
Three-year limited parts only
Long product name HP S10614 (14U) Rack :
The long product name of HP S10614 (14U) Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP S10614 (14U) Rack
More>>>
HP S10614 (14U) Rack:
The official description of HP S10614 (14U) Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new rack S10614 leverages heavily off the design of the 10000 series rack family by incorporating features such as: 65% open perforated doors, graphite color, allows zero U mounting of options such as KVM switches or PDUs, U markings on the mounting rails, top and bottom cable routing, CTO ready and accommodating most rack options. In addition the product is rated to 500lbs dynamic (moving) and 600lbs static (non-moving). Ideal for onsite assembly of rack mounted ProLiant, Alpha 1 and Tandem servers, workstations, networking and StorageWorks products, in addition to most third party products.

Short summary description HP S10614 (14U) Rack:
This short summary of the HP S10614 (14U) Rack data-sheet is auto-generated and uses the product title and the first six key specs.

HP S10614 (14U) Rack

Long summary description HP S10614 (14U) Rack:
This is an auto-generated long summary of HP S10614 (14U) Rack based on the first three specs of the first five spec groups.

HP S10614 (14U) Rack

Brand Image Product code Product Stock Price from
HPE

HPE HP BLC3000 BCS CTO ENCLOSURE .
(show image)
AH257B HP BLC3000 BCS CTO ENCLOSURE . 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Cable Management Kit HP Rack Cable Management Kit
(show image)
AF099A Rack Cable Management Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 2U Universal Locking Drawer HP 2U Universal Locking Drawer
(show image)
361591-B21 2U Universal Locking Drawer 0.00
(excl. VAT)
0 (incl. VAT)
HP Light Kit for 10000 Series Rack HP Light Kit for 10000 Series Rack
(show image)
361589-B21 Light Kit for 10000 Series Rack 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (110V) Kit HP 10000 Rack Roof Mount Fan (110V) Kit
(show image)
257413-B21 10000 Rack Roof Mount Fan (110V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Compaq Cable Management D Rings HP Compaq Cable Management D Rings
(show image)
168233-B21 Compaq Cable Management D Rings 0.00
(excl. VAT)
0 (incl. VAT)
HP Rack Cable Management Velcro Clips HP Rack Cable Management Velcro Clips
(show image)
379820-B21 Rack Cable Management Velcro Clips 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 Rack Roof Mount Fan (220V) Kit HP 10000 Rack Roof Mount Fan (220V) Kit
(show image)
257414-B21 10000 Rack Roof Mount Fan (220V) Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 508664-B21 rack cabinet
(show image)
508664-B21 508664-B21 0.00
(excl. VAT)
0 (incl. VAT)
HP 9000 and 10000 Rack Ballast Kit HP 9000 and 10000 Rack Ballast Kit
(show image)
120672-B21 9000 and 10000 Rack Ballast Kit 0.00
(excl. VAT)
0 (incl. VAT)