HP logo

HP iPAQ rx1950 Pocket PC handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86949
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
21 Sept 2008
Warranty:
One-year parts and labour, 90 days technical support for software in most regions. Additional offers may vary by region
Long product name HP iPAQ rx1950 Pocket PC handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

HP IPAQ POCKET PC RX1950 300MHZ. 64/32. SDIO. WLAN. 3.5INCH

HP iPAQ rx1950 Pocket PC handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

Sleek and stylish with a range of simple-to-use features, popular applications and multimedia options meaning you can stay organised, entertained and in-touch.

Short summary description HP iPAQ rx1950 Pocket PC handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

HP iPAQ rx1950 Pocket PC, 8,89 cm (3.5"), 240 x 320 pixels, TFT, Touch-sensitive display for stylus, 65536 colours, 0,096 GB

Long summary description HP iPAQ rx1950 Pocket PC handheld mobile computer 8,89 cm (3.5") 240 x 320 pixels 125 g:

HP iPAQ rx1950 Pocket PC. Display diagonal: 8,89 cm (3.5"), Display resolution: 240 x 320 pixels. Internal memory: 0,096 GB. Processor frequency: 0,3 GHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.