location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Displays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P24-9 TE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1646-V141
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4059595615010
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:14:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 60,5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - D 14 kWh 19 W
Long product name Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey :
The long product name of Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 1920x1080 FHD, 16:9, 250 cd/m2, 178°/178°, 5 ms, 4x USB 3.1, D-SUB, HDMI, 1x DisplayPort, 1x DisplayPort Out, 2x 2W, Marble grey
More>>>
Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey:
The official description of Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU Display P24-9 TE is a widescreen, ultra-thin bezel display with 1920 x 1080 FHD resolution that combines future workplace concepts with advanced ergonomics ideal for intensive office work. The monitor has USB Type C interface for a tidy shared workplace and DaisyChain support to connect up to 2 displays easily.

Short summary description Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey:
This short summary of the Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Displays P24-9 TE, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Grey

Long summary description Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey:
This is an auto-generated long summary of Fujitsu Displays P24-9 TE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Grey based on the first three specs of the first five spec groups.

Fujitsu Displays P24-9 TE. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Supported video modes
1080p
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0,2745 x 0,2745 mm
Horizontal scan range
30 - 82 kHz
Vertical scan range
48 - 76 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
4 W
Design
Market positioning *
Business
Product colour *
Grey
Certification
CE, FCC, TÜV GS
Ports & interfaces
Built-in USB hub *
Yes
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C downstream ports quantity
1
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
Audio input
Yes
Audio output
Yes
Ergonomics
VESA mounting *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Ergonomics
Swivelling
Yes
Swivel angle range
0 - 345°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Russian, Swedish, Turkish
Power
Energy efficiency class (SDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
19 W
Power consumption (max)
21 W
Power consumption (off)
0,26 W
Power consumption (PowerSave)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Skala efisiensi energi
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 85%
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Quick start guide
Yes
Weight & dimensions
Width (with stand)
540,3 mm
Depth (with stand)
229,3 mm
Height (with stand)
347 mm
Weight (with stand)
5,3 kg
Width (without stand)
540,3 mm
Depth (without stand)
63,1 mm
Height (without stand)
325,6 mm
Weight (without stand)
3,3 kg
Packaging data
Package weight
7,2 kg
Package type
Box
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Technical details
Compliance certificates
RoHS
Other features
AC adapter included
Yes
On/off switch
Yes
Rotating
Yes
TV tuner integrated
No
Country Distributor
Deutschland 1 distributor(s)
Polska 1 distributor(s)