HP logo

HP Laser 107r, Black and white, Printer for Small medium business, Print

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206545
Info modified on:
07 Nov 2024, 00:11:08
Bullet Points HP Laser 107r, Black and white, Printer for Small medium business, Print:
  • - Print
  • - Print speed up to 21 ppm
  • - Up to 1,200 x 1,200 dpi
Warranty:
One-year limited hardware warranty; For more info please visit us at https://www.support.hp.com
Long product name HP Laser 107r, Black and white, Printer for Small medium business, Print:

Laser 107r

HP Laser 107r, Black and white, Printer for Small medium business, Print:

Get productive print performance at an affordable price, and easily produce high-quality results.

Short summary description HP Laser 107r, Black and white, Printer for Small medium business, Print:

HP Laser 107r, Black and white, Printer for Small medium business, Print, Laser, 1200 x 1200 DPI, A4, 20 ppm, Duplex printing, Grey, White

Long summary description HP Laser 107r, Black and white, Printer for Small medium business, Print:

HP Laser 107r, Black and white, Printer for Small medium business, Print. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm, Duplex printing. Product colour: Grey, White

Reasons to buy
Specs
Distributors
Loading...
Disclaimer HP Laser 107r, Black and white, Printer for Small medium business, Print 5UE14A:
[1] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[1] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Measured using ISO/IEC 17629. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Maximum Memory is 64 MB (not expanded).
Windows 7 or higher.
Dimensions vary as per configuration.
Weight varies as per configuration.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Power consumption values typically based on measurement of 115V device.
Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty. Energy Star value typically based on measurement of 115V device and 230V for Blue Angel.
Introductory cartridges included; Yield: 500 black pages. Replacement cartridge average declared yield 1,000 based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
Declared yield value in accordance with ISO/IEC 19752 and continuous printing. Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.