location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 58499 pool part/accessory Sand filter set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
58499
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58499 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138953572 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 58499 pool part/accessory Sand filter set:
This short summary of the Bestway 58499 pool part/accessory Sand filter set data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 58499, Sand filter set, Black, Orange, White, Above ground pool, 7700 L, 1100 L, 54500 L

Long summary description Bestway 58499 pool part/accessory Sand filter set:
This is an auto-generated long summary of Bestway 58499 pool part/accessory Sand filter set based on the first three specs of the first five spec groups.

Bestway 58499. Product type: Sand filter set, Product colour: Black, Orange, White, Best uses: Above ground pool. Valve type: 6-way valve. Sand tank capacity: 20 kg, Minimum pumping capacity: 7,7 m³/h. Diameter: 32 cm, Weight: 13,7 kg. Package type: Box, Package width: 570 mm, Package depth: 385 mm

Features
Product type *
Sand filter set
Product colour
Black, Orange, White
Best uses
Above ground pool
Tank capacity
7700 L
Pool capacity (min)
1100 L
Pool capacity (max)
54500 L
Intrastat code
84212100
Ergonomics
Timer
Yes
Valve type
6-way valve
Performance
Sand tank capacity
20 kg
Minimum pumping capacity
7,7 m³/h
Weight & dimensions
Diameter
32 cm
Weight & dimensions
Weight
13,7 kg
Packaging data
Package type
Box
Package width
570 mm
Package depth
385 mm
Package height
545 mm
Package volume
158000 cm³
Packaging content
Manual
Yes
Vent valve included
Yes
Chemical floater
Yes
Hose included
Yes
Logistics data
Minimum order quantity
1 pc(s)
Quantity per pallet
8 pc(s)
Brand Image Product code Product Stock Price from
Summer Fun

Summer Fun 502010393 pool part/accessory Filter media
(show image)
502010393 502010393
Pool Improve

Pool Improve 0304530 pool part/accessory Filter media
(show image)
0304530 0304530
Bestway 58486 pool part/accessory Sand filter set Bestway 58486 pool part/accessory Sand filter set
(show image)
58486 58486
Bestway 58475 pool part/accessory Filter media Bestway 58475 pool part/accessory Filter media
(show image)
58475 Flowclear Polysphere
Country Distributor
Deutschland 1 distributor(s)