location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Metal Gear Solid: Peace Walker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
064474
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22087
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 21:31:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Developer: Kojima Productions
  • - ESRB rating: T (Teen)
More>>>
Short summary description Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP):
This short summary of the Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Metal Gear Solid: Peace Walker, PlayStation Portable (PSP), T (Teen)

Long summary description Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP):
This is an auto-generated long summary of Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Konami Metal Gear Solid: Peace Walker. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: Kojima Productions

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 04:32:41
Uk has collected 41 expert reviews for Konami Metal Gear Solid: Peace Walker PlayStation Portable (PSP) and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2012-01-25 04:32:40
Its been over 2 years now since Metal Gear Solid 4 was released for the PS3, and a new MGS finally coming into view, this time for the PSP rather than Sony's home consoles. Over the years the series have always been on the Playstation franchise, this...
Good Stunning Visuals and Graphics, Great Voice acting, Play up to 2-6 players on Co-Op, Great Story and Boss Fights.
Bad Fiddly controls depending on what style your playing the game on, One or Two Camera problems here and there.
90%
goodgearguide.com.au
Updated:
2012-01-25 04:32:40
Konami's super spy Snake sneaks onto Sony's portable with a cardboard box full of content, the franchise's most coherent narrative to date, sharp visuals, intuitive controls, and some of the most thumb-blistering boss battles your digits will ever ex...
Good Highly produced and expertly polished in almost every way, tonnes of engaging content for MGS fans of all stripes, makes most PSP games look last-gen...
Bad Boss battles lack the inspired style the series is famous for -- worse than that, though, most are impossible to complete unless you recruit a co-op Snake...
80%
electricpig.co.uk
Updated:
2012-01-25 04:32:40
ShareWith Metal Gear Solid Peace Walker, Konami’s stealth franchise returns to the Sony PSP in what could be seen as representing the handheld’s final hurrah. Does it offer a truly legitimate reason to dust off your ignored console? We go behind en...
Good The depth of features and engaging multiplayer...
Bad The lessthanperfect controls...
Bottom line Peace Walker is an epic PSP title, but purists would argue that it’s too big an experience for the format to handle...
80%
gamesradar.com
Updated:
2012-01-25 04:32:41
Despite what you might have heard elsewhere, this ain’t Metal Gear Solid 5. Realistically, how the hell could it ever follow PS3’s Guns of the Patriots? After all, Peace Walker runs on a bit of portable plastic that’s less powerful than a PS2.Thankfull...
Good It's a proper, fullfat MGS squeezed onto your PSP, Stupidly sharp, gorgeous looks, More modes, bonus missions and Easter eggs than you could throw a nuke at...
Bad Boss fights are an exercise in pain played on your own, The story isn't as gripping or touching as MGS3, Aiming is as awkward as going on a blind date with your cousin...
80%
nowgamer.com
Updated:
2012-01-25 04:32:41
In short: it is a proper Metal Gear Solid game. It’s canonical, set between MGS3 and MGS1 chronologically and telling the tale of how Snake became Big Boss. It’s pared down in certain ways so it fits the handheld mould, taking cues from Portable Ops wi...
Bottom line More of a ‘real’ Metal Gear Solid game than it has any right to be, Peace Walker is a masterclass in how to make a game truly suited to the PSP. Two thumbs up. 9.2/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mi...
92%
impulsegamer.com
Updated:
2012-01-25 04:32:41
If you’re not a fan of the Metal Gear Solid series than there’s the door padre... oh, don't let the snake bite you on the ass on the way out. Many of us at Impulse Gamer are a huge fan of this series and we’ve been following it since the original PlayS...
95%
techsmart.co.za
Updated:
2014-03-14 03:57:32
The Metal Gear Solid franchise returns to the PlayStation Portable (PSP) with a bang courtesy of Metal Gear Solid: Peace Walker. Story You play as Naked Snake a.k.a. Big Boss who has founded a military version of Doctors Without Borders known as Mili...
Bottom line If you’ve always been a MGS fan then this instalment certainly won’t disappoint with its top notch plot, voice acting, graphics and interactive comic inspired cut sequences. Those new to the series will be left hooked and waiting in anticipation for t...
0%
Brand Image Product code Product Stock Price from
Konami

Konami Metal Gear Solid HD Collection German Xbox 360
(show image)
114475600001 Metal Gear Solid HD Collection 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Metal Gear Solid HD Collection German PlayStation 3
(show image)
114475560001 Metal Gear Solid HD Collection 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Karaoke Revolution: Glee 2 Wii
(show image)
094495 Karaoke Revolution: Glee 2 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Nintendo 3DS
(show image)
084083 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Deca Sports Extreme Nintendo 3DS
(show image)
114099840001 Deca Sports Extreme 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 Wii
(show image)
114168640001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation 2
(show image)
114161240001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Pro Evolution Soccer 2011 PlayStation Portable (PSP)
(show image)
114161210001 Pro Evolution Soccer 2011 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Dance Dance Revolution Wii
(show image)
114097850091 Dance Dance Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami No More Heroes: Heroes' Paradise PlayStation 3
(show image)
114094720001 No More Heroes: Heroes' Paradise 0.00
(excl. VAT)
0 (incl. VAT)