location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenco Check ‘Lenco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7" Portable DVD Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVP-74 show
Show alternative article codes used in the online market place
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Lenco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 09:58:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver :
The long product name of Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

7" Portable DVD Player
More>>>
Short summary description Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver:
This short summary of the Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Lenco 7" Portable DVD Player, Silver, CD, CD-R, CD-RW, DVD, 17,8 cm (7"), 480 x 234 pixels, MP3, WMA

Long summary description Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver:
This is an auto-generated long summary of Lenco 7" Portable DVD Player 17,8 cm (7") 480 x 234 pixels Silver based on the first three specs of the first five spec groups.

Lenco 7" Portable DVD Player. Product colour: Silver, Disc types supported: CD, CD-R, CD-RW, DVD. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels. Audio formats supported: MP3, WMA