location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OptiPlex
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7760
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
69X41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184230275
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:33:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-8700 (12MB Cache, 3.2GHz)
  • - 68.6 cm (27") 4K Ultra HD 3840 x 2160, NVIDIA GeForce GTX 1050 (4GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Warranty: 3 Years Basic Onsite
Long product name DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver :
The long product name of DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-8700 (12MB Cache, 3.2GHz), 16GB DDR4-SDRAM, 512GB SSD, 68.6 cm (27") 4K Ultra HD 3840 x 2160, Intel UHD Graphics 630, NVIDIA GeForce GTX 1050 (4GB GDDR5), LAN, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
The official description of DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Picture perfect productivity
Dell’s first 27" InfinityEdge all-in-one built for ultimate performance and collaboration. Featuring a polished design and optional Intel® vPro™ technology.

Short summary description DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This short summary of the DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL OptiPlex 7760, 68,6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
This is an auto-generated long summary of DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver based on the first three specs of the first five spec groups.

DELL OptiPlex 7760. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Screen shape: Flat. Processor family: Intel® Core™ i7, Processor frequency: 3,2 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Silver

The desktop reimagined
The desktop reimagined

OptiPlex has 25 years of experience delivering customer-led innovation for desktops by continuously adapting to the way you work. Now featuring versatile, space-saving form factors and 8th generation Intel® Processors to unleash your full potential.

Premium performance. Superior style.
Premium performance. Superior style.

Elegant and expansive: The brilliant edge-to-edge 27" with up to a 4K display makes it easy to present, share and display more onscreen information to reduce scrolling and improve productivity. Available in 4K Ultra HD with HDR content playback support, High-Gamut sRGB and standard Full HD.

Feel the difference: Optional multi-point touch screen allows you to interact with your work, so you can have a more hands on approach to success.

Completely open up your view: New discrete graphics option with HDMI 2.0 and DisplayPort empower high-performance on the internal display as well as when driving up to two 4K external displays.

More space for collaboration
More space for collaboration

Hear the meeting clearly: State-of-the-art noise reduction through Waves MaxxAudio Pro and the quad mic array enable crystal clear collaboration up to 12 feet away. The premium integrated speakers allow for crisp communication.

Enhanced security: The pop-up web camera with optional Infrared + Full HD hides safely out of sight when not in use and adds a layer of security with facial recognition through Windows Hello and Microsoft Skype™ for Business certification.

Work together seamlessly: Pair the all-new OptiPlex 7760 All-in-One with Intel Unite® collaboration software for smarter meetings to experience a truly unbound cooperation solution*.

Productivity perfected
Productivity perfected

Power your success: Equipped with the 8th generation Intel® Processors and optional Intel® vPro™ to best manage your workforce for remote and advanced out-of-band management capabilities.

Upgraded everywhere: Built with up to 32GB of DDR4 at 2666MHz memory, a variety of storage solutions, including high performance PCIe NVMe solid state drives.

Boot up faster than ever: Launch your most-used files and applications in a flash with optional Intel® Optane™ memory. Adaptive to user needs, it preloads and accelerates frequently used applications and files, providing better responsiveness without compromising storage capacity. Everyday tasks are up to twice as responsive with Intel® Optane™ memory.

Take control of your workspace
Take control of your workspace

More control, more comfort: Alter the position of your screen for optimal comfort and productivity with choice of optional articulating and height adjustable stands. The Height Adjustable Stand swivels side-to-side and pivots from landscape to portrait mode for a more integrated and sleek workspace.

Stay connected with ease: Equipped with a side mounted USB Type-C for easy access and speedy data transfer and a USB PowerShare port to conveniently charge other devices even when the system is powered down. Plus, the included Media Card Reader SD4.0 allows for fast data transfer from a variety of memory cards.

Work untethered: Intel® vPro™ Wireless+ Bluetooth 5 enables you to work without wires for a more organized desk space.

Multiple ways to display: DisplayPort & HDMI 2.0 ports provide modern digital connectivity with support for two additional monitors so you can view more information on screen without minimize or closing applications.

Easy access: Thanks to a toolless design, you can slide off the back cover with minimum effort, allowing you to maintain and upgrade with ease.

Secure
Secure

Because security starts with best-in-class hardware, the OptiPlex All-in-One features TPM 2.0 and a chassis intrusion switch. Add lockable port covers and a security lock to protect your investment. Plus, Dell Data Security offers comprehensive threat protection from end-to-end, so you can focus more on your work and spend less time worrying about your system.

Manageable
Manageable

The Dell Client Command Suite automates and streamlines system deployment, configuration, monitoring and updates and is free on all Dell commercial PCs. Optional Intel® vPro™ technology available on OptiPlex 7000 series and XE3, allows for remote and advanced out-of-band management capabilities.

Reliable
Reliable

Your system will withstand real world conditions thanks to a durable, built-to-last design that’s undergone MIL-STD 810G testing. A toolless design allows for quick system access to easily upgrade and replace components like storage and memory, making your PC viable for years to come.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
3840 x 2160 pixels
Touchscreen *
No
HD type *
4K Ultra HD
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
350 cd/m²
Display surface
Matt
Panel type
IPS
Response time
25 ms
Pixel pitch
0,1554 x 0,1554 mm
Screen shape
Flat
Display number of colours
1.073 billion colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
8th gen Intel® Core™ i7
Processor model *
i7-8700
Processor cores
6
Processor threads
12
Processor boost frequency
4,6 GHz
Processor frequency *
3,2 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Processor series
Intel Core i7-8700 Desktop Series
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Processor code
SR3QS
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41,6 GB/s
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
32 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
2666 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interface
PCI Express
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 1050
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Number of execution units
24
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC3289
Audio system
HD
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera resolution
1920 x 1080 pixels
Camera signal format
1080p
Camera HD type
Full HD
Privacy camera
Yes
Privacy type
Pop-up
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Network
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN controller model
Intel Dual Band Wireless-AC 9560
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
2
HDMI output ports quantity
2
HDMI version
1.4/2.0
DisplayPorts quantity
1
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Design
Product colour *
Black, Silver
Cable lock slot
Yes
On/off button
Yes
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Operating system language
Multilingual
Trial software
Microsoft Office
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
126686
Intel® Optane™ Memory Ready
Yes
Pen
Pen included
No
Weight & dimensions
Width (without stand)
614 mm
Depth (without stand)
57,7 mm
Height (without stand)
389 mm
Weight (without stand)
8,41 kg
Certificates
Compliance certificates
RoHS
Certification
TCO, CEL, WEEE
Sustainability
Sustainability certificates
ENERGY STAR
Packaging content
Keyboard included on selected markets only
Yes
Warranty card
Yes
AC adapter included
Yes
Power cord included
Yes
Manual
Yes
Other features
3D
No
Autonomy mode
No
Detachable display
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 18:53:56
Uk has collected 36 expert reviews for DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68.6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
gadgetscentral.co.uk
Updated:
2019-12-01 18:53:53
The Dell XPS 27 All-in-One is a powerful all-in-one PC, it dares to emulate the iMac and to plays to Windows' strengths.With its 27" display, the XPS 27 is a real attention grabber for all of the right reasons. It has six imposing speakers at the front...
Bottom line If you are after a powerful and flexible all-in-one with a brilliant display, the XPS 27 All-in-One is the one. It's not cheap, though, with the model we reviewed costing £2,599.99.Also see: What are the best tablets for around £350?Twitter...
0%
expertreviews.co.uk
Updated:
2019-12-01 18:53:53
Buy Dell XPS 27 from Dell nowWith its 27in display, the XPS 27 is a rather imposing system, grabbing attention for all of the right reasons. It's the six speakers at the front that really stand out. Housed in the glossy black frame, they hint at the audio...
Good Superb speakers and design, Top notch performance, Wonderful, colour-accurate display...
Bad Pricey...
Bottom line A great-looking, great-sounding all-in-one with a fast processor, but the Dell XPS 27 All-in-One is exceptionally expensive...
80%
trustedreviews.com
Updated:
2019-12-01 18:53:54
I've seen many companies try to take on the Apple iMac before, but they've largely been PC copies of the same design, rather than something fresh. It's good, then, to see Dell do something different for its XPS 27 All-in-One, crafting a PC that's designed...
Good Excellent screen, Fast processor, Highly adjustable, Very quiet, Fast SSD...
Bad Expensive, Rear ports are hard to reach...
Bottom line It may be expensive, but the combination of high-quality audio, great looks and top performance make this a truly desirable all-in-one...
90%
stuff.tv
Updated:
2019-12-01 18:53:55
How do you make an all-in-one desktop stand out against the Apple iMac ? You can't go thinner. You can't go more minimal. You'll have to go louder. That seems to have been Dell's thinking in creating the XPS 27, a monster all-in-one with a whopping 10 spe...
Good Gorgeous 4K display that tilts for digital artists, Enough power for serious art or video work, Sounds fantastic for an all-in-one...
Bad A bit portly compared to an iMac, Bundled keyboard and mouse feel cheap, Hinge is a bit wobbly...
Bottom line Building the XPS 27 around one thing - great audio - really helps it stand out from all the other all-in-one Windows machines out there. It might not be as thin as the iMac, or as slick as the Surface Studio, but it does what you'd expect from something w...
100%
pocket-lint.com
Updated:
2019-12-01 18:53:56
Not everybody wants a laptop, especially people who are audiophiles and desire more than tiny speakers crammed into a slim form factor. But that doesn't mean they want a tower setup either. For those type of niche people, Dell has something new: the 2017...
Bottom line We think it looks great, and could totally imagine music creators using it to effortlessly make and playback new tunes, as well as artists laying it down to draw and paint with their hands. Anyway, enough of the outside hardware. Inside you'll find Intel'...
0%
itpro.co.uk
Updated:
2019-12-01 18:53:56
Sign up for our daily newsletter You can't accuse Dell of being concerned about having too much of a good thing. The Dell XPS 13 has been the company's most successful laptop in decades, perhaps ever, and it's given the ultraportable a refresh to coincid...
0%
Disclaimer DELL OptiPlex 7760 Intel® Core™ i7 i7-8700 68,6 cm (27") 3840 x 2160 pixels All-in-One PC 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Silver:
Disclaimer

Actual configuration might differ from illustration