location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port Gigabit PoE Switch, 802.3at/af PoE, 120W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-0823 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867207444
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61512
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:18:50
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IEEE 802.3af/at PoE compliant to simplify deployment and installation
  • - 10/100/1000Mbps wire speed transmission and reception
  • - Auto-detection and protection of non-standard PoE devices
  • - IEEE 802.3x Flow Control protects against lost packets for reliable data transmission
  • - Total PoE power budget: 120W, up to 30W per port
Long product name LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black :
The long product name of LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x RJ-45 PoE, 1Mb, 8K, 10/100Mbps, 120W, 52VDC, 900 g
More>>>
LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
The official description of LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne GEP-0823 is an 8-port Gigabit Ethernet PoE switch that provides Power over Ethernet on all eight of its ports. Per PoE port a power supply of up to 30W is possible. The total PoE power budget is 120W. It is the ideal solution when office and home users are using a combination of PoE and non-PoE devices.

The GEP-0823\'s eight PoE-enabled ports make it an ideal solution for office users who use PoE-enabled devices and already want to power a larger number of PoE devices. These products can be a mix of PoE IP phones, PoE Wifi APs and PoE IP cams. It is the perfect solution for offices that want to upgrade their office equipment and LAN infrastructure to PoE capability or upgrade their existing PoE infrastructure to Gigabit speed. The switch automatically detects the connected IEEE 802.3at/af standard device and provides these devices with power and data over a single cable.

The GEP-0823 also enables users to provide a stable and reliable high-speed LAN environment with store-and-forward switching architecture, packet error filtering and blockade-free packet forwarding. The 802.3x flow control mechanisms operate in both full and half duplex modes. This switch also supports the N-Way auto negotiation protocol, which automatically detects network speed and duplex mode.

For instant fault detection, the GEP-0823 is equipped with a complete set of LEDs to help monitor and troubleshoot the network.

Short summary description LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This short summary of the LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne GEP-0823, Gigabit Ethernet (10/100/1000), Full duplex, Power over Ethernet (PoE)

Long summary description LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
This is an auto-generated long summary of LevelOne GEP-0823 network switch Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black based on the first three specs of the first five spec groups.

LevelOne GEP-0823. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 8000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack. Power over Ethernet (PoE)

Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
10BASE-T, 100BASE-TX, 1000BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
8000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9126
Design
Stackable *
No
Product colour
Black
Housing material
Metal
LED indicators
Activity, LAN, Power
Country of origin
China
Certification
CE,FCC
Performance
Internal memory
1 MB
Buffer size
8 KB
Mean time between failures (MTBF)
30000 h
Power
Input current
2.5 A
Power
Input voltage
52 V
Power consumption (typical)
10 W
Power protection features
Over current, Short circuit
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
120 W
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
86 mm
Depth
30 mm
Height
176 mm
Weight
450 g
Packaging data
Quick start guide
Yes
AC adapter included
Yes
Package width
230 mm
Package depth
60 mm
Package height
290 mm
Package weight
950 g
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Nederland 1 distributor(s)