Fujitsu logo

Fujitsu HD SAS 3GB/s 73GB 15k hot plug 3.5" internal hard drive 15000 RPM 8 MB 3.5"

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82609
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu HD SAS 3GB/s 73GB 15k hot plug 3.5" internal hard drive 15000 RPM 8 MB 3.5":

Fujitsu HD SAS 3GB/s 73GB 15k hot plug 3.5", 73 GB, 15000 RPM, 8 MB, 3.5", SAS

Long summary description Fujitsu HD SAS 3GB/s 73GB 15k hot plug 3.5" internal hard drive 15000 RPM 8 MB 3.5":

Fujitsu HD SAS 3GB/s 73GB 15k hot plug 3.5". Hard drive capacity: 73 GB, Hard drive speed: 15000 RPM, Ukuran buffer drive penyimpanan: 8 MB, Hard drive size: 3.5", Interface: SAS

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.