location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M3645dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102TG3AS0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:24:45
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102TG3AS0 user manual (15.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Up to 45 pages per minute in A4 in black & white
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided-print, copy, scan and fax (M3645dn only) functionality as
  • - standard
  • - Increased productivity with 45 pages fast paced print output
  • - Decreased Low power consumption saves energy
  • - Mobile ready as never before
  • - Full defense with the optional Data Security Kit
Long product name KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm :
The long product name of KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Black & White, up to 45 A4 ppm, 1200 x 1200 dpi (print), 600 x 600 dpi (scan/copy), USB 2.0, GigaBit Ethernet, AC 220 - 240 V, 22.3 kg
More>>>
KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm:
The official description of KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These MFPs are made for dynamic teams (small to large) with high demands to versatility and productivity. Featuring printing speeds of 45 ppm, they also smoothen your scan workflow with their integrated file compression function, which makes it very easy for you to digitise and send large data electronically. Thanks to their long-life components, these devices can achieve the exceptionally low running costs as well as the low environmental impact you come to expect from a genuine KYOCERA MFP.

Short summary description KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm:
This short summary of the KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M3645dn, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M3645dn Laser A4 1200 x 1200 DPI 45 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M3645dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Duplex functions: Copy, Fax, Print, Scan. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
22,5 ppm
Warm-up time
16 s
Time to first page (black, normal)
5,9 s
N-in-1 print function
Yes
N-up printing
2, 4
Watermark printing
Yes
Secure printing
Yes
Poster printing function
Yes
Copying
Duplex copying *
Yes
Mode penyalinan dupleks
Auto
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
45 cpm
Time to first copy (black, normal)
7 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
N-in-1 copy function
Yes
N-in-1 copy function (N=)
2, 4
Copy programming function
Yes
ID-card copy function
Yes
Scanning
Duplex scanning *
Yes
Mode pemindaian dupleks
Auto
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scan technology
CIS
Scan to
E-mail, FTP, SMB, TWAIN, USB, WIA
Scan speed (colour)
40 ppm
Scan speed (black)
60 ppm
Duplex scan speed (colour)
17 ppm
Duplex scan speed (black)
26 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Mono faxing
Fax resolution (black)
400 x 400 DPI
Fax transmission speed
3 sec/page
Modem speed
33,6 Kbit/s
Fax memory
256 pages
Speed dialing
Yes
Features
Recommended duty cycle
3000 - 10000 pages per month
Maximum duty cycle *
150000 pages per month
Duplex functions *
Copy, Fax, Print, Scan
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
Epson LQ, IBM ProPrinter XL24E, OpenXPS, PCL 6, TIFF, XPS
Printer fonts
Barcode, Bitmap, PCL, Windows
All-In-One-multitasking
Yes
Replacement cartridges
TK-3160 (12.500 pagina's)
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Maximum number of input trays
5
Maximum input capacity
2600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Non-ISO print media sizes
Folio, Legal, Letter
Custom media width
140 - 216 mm
Custom media length
148 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
3
Optional connectivity
Ethernet, Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print
Performance
Maximum internal memory
3000 MB
Card reader integrated
Yes
Internal memory *
1000 MB
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
1200 MHz
Processor cores
2
Sound pressure level (printing)
54 dB
Sound pressure level (copying)
54 dB
Sound power level (standby)
30 dB
Design
Product colour *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (average operating)
630 W
Power consumption (PowerSave)
29 W
Power consumption (printing)
630 W
Power consumption (copying)
652 W
Power consumption (ready)
50 W
Power consumption (sleep)
0,5 W
Energy Star Typical Electricity Consumption (TEC)
2,25 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 32,5 °C
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3500 m
Non-operating altitude
0,6 - 15000 m
Certificates
Certification
TÜV/GS, CE, ISO 9001, ISO 14001.
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR, EPEAT Silver
Weight & dimensions
Width
475 mm
Depth
476 mm
Height
575 mm
Weight
22,3 kg
Packaging data
Package width
589 mm
Package depth
572 mm
Package height
695 mm
Package weight
29,3 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Imaging unit included
Yes
Cables included
AC
Technical details
Compliance certificates
REACH, RoHS