location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet CP4005n Colour 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet CP4005n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB503A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:45
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2010
Product end of life date
success story (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet CP4005n Colour 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 600 DPI
  • - A4 30 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 500 sheets
  • - Internal memory: 128 MB Built-in processor 533 MHz
Warranty: One-year, next-day, onsiteoptional HP Care Pack services.
Long product name HP Color LaserJet CP4005n Colour 600 x 600 DPI A4 :
The long product name of HP Color LaserJet CP4005n Colour 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color LaserJet CP4005n
More>>>
HP Color LaserJet CP4005n Colour 600 x 600 DPI A4:
The official description of HP Color LaserJet CP4005n Colour 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Produce colour documents as dynamic as your business with the HP Color LaserJet CP4005 Printer series, which combines fast performance, superb print quality and ease of use, all at an affordable price.

Enjoy fast speeds and powerful performance with this affordable HP Color LaserJet printer.

• Work quickly and efficiently with this affordable, power-packed HP Color LaserJet printer. Enjoy fast print speeds of up to 25 ppm colour and up to 30 ppm mono, and a fast first printed page from Powersave mode with Instant-on Technology.


Create vibrant colour communications at full speed, with HP ColorSphere toner and HP ImageREt 3600 .

• Get outstanding results at full speed. Automatic colour calibration optimises print quality and HP ColorSphere toner achieves higher gloss output and works with HP ImageREt 3600 to deliver brilliant, photo-quality business documents.


This reliable printer is easy to use, with an intuitive control panel and front access to supplies.

• Experience effortless and reliable printing with HP's familiar, intuitive control panel and one easy-access door to supplies. HP ColorSphere toner cartridges are pre-installed – just follow the simple setup and start printing.

Short summary description HP Color LaserJet CP4005n Colour 600 x 600 DPI A4:
This short summary of the HP Color LaserJet CP4005n Colour 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet CP4005n, Laser, Colour, 600 x 600 DPI, A4, 30 ppm, Duplex printing

Long summary description HP Color LaserJet CP4005n Colour 600 x 600 DPI A4:
This is an auto-generated long summary of HP Color LaserJet CP4005n Colour 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP Color LaserJet CP4005n. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 80000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing. Product colour: Black, White

Printing
Print speed (colour, normal quality, A4/US Letter)
25 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Features
Maximum duty cycle *
80000 pages per month
Number of print cartridges *
4
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
500 sheets
Maximum input capacity
1100 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Internal memory *
128 MB
Maximum internal memory
512 MB
Card reader integrated
No
Built-in processor
Yes
Processor family
MIPS
Processor frequency
533 MHz
Design
Product colour *
Black, White
Built-in display *
Yes
Power
Power consumption (printing) *
567 W
Power consumption (ready)
55 W
Power consumption (off)
0,3 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
520,7 mm
Depth
950 mm
Height
581,7 mm
Other features
PictBridge
No
Country Distributor
United Kingdom 1 distributor(s)