location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
USRobotics Check ‘USRobotics’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9106
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USR999106
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   USRobotics: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2023 16:48:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) 802.11g
  • - Fast Ethernet
  • - DSL WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ADSL Wireless Gateway, 4 x Fast Ethernet, WLAN 802.11b/g, 454g
More>>>
Short summary description USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

USRobotics 9106, 802.11g, Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL, Black

Long summary description USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of USRobotics 9106 wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

USRobotics 9106. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: 802.11g, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, AES, WPA. Product colour: Black. Cables included: LAN (RJ-45), Phone (RJ-11)

Brand Image Product code Product Stock Price from
USRobotics

USRobotics Wireless MAXg Networking Kit wireless router
(show image)
USR805472A Wireless MAXg Networking Kit 0.00
(excl. VAT)
0 (incl. VAT)