location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Battery Charger/220V Li-Ion f Camcorder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3036A003
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black :
The long product name of Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Battery Charger/220V Li-Ion f Camcorder
More>>>
Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black:
The official description of Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CH-910 Dual Battery Charger/Holder holds two battery packs and can charge them one after the other. Once the batteries are charged, the CH-910, with batteries in place, can be clipped to your belt and then connected directly to the camcorder. This will give you twice the recording time of just one battery. The CH-910 can be used with any combination of Canon lithium-ion 900 series batteries. Canon 900 series batteries are required.

Short summary description Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black:
This short summary of the Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Battery Charger/220V Li-Ion f Camcorder, 7.4 V, Black, 350 g, 2xlithium-ion, 1 x power 2-pole

Long summary description Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black:
This is an auto-generated long summary of Canon Battery Charger/220V Li-Ion f Camcorder power adapter/inverter Black based on the first three specs of the first five spec groups.

Canon Battery Charger/220V Li-Ion f Camcorder. Output voltage: 7.4 V. Product colour: Black. Weight: 350 g. Battery type: 2xlithium-ion, I/O ports: 1 x power 2-pole

Features
Output voltage *
7.4 V
Design
Product colour *
Black
Weight & dimensions
Weight
350 g
Other features
I/O ports
1 x power 2-pole
Battery type
2xlithium-ion
Brand Image Product code Product Stock Price from
Canon CK-51 Cradle kit for i80 power adapter/inverter White Canon CK-51 Cradle kit for i80 power adapter/inverter White
(show image)
0074B003 CK-51 Cradle kit for i80 0.00
(excl. VAT)
0 (incl. VAT)
Canon ACK600 AC-ADAPTOR power adapter/inverter Canon ACK600 AC-ADAPTOR power adapter/inverter
(show image)
1295695 ACK600 AC-ADAPTOR 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA-600E/Compact power adapter power adapter/inverter Black Canon CA-600E/Compact power adapter power adapter/inverter Black
(show image)
3020A003 CA-600E/Compact power adapter 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA 560 AC-Adapter power adapter/inverter Black Canon CA 560 AC-Adapter power adapter/inverter Black
(show image)
3171A003 CA 560 AC-Adapter 0.00
(excl. VAT)
0 (incl. VAT)