location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CanoScan FS4000US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6735A013
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Film/slide scanner 4000 x 4000 DPI
  • - Colour scanning
  • - 35 W
Warranty: 1 year
Long product name Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI :
The long product name of Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CanoScan FS4000US
More>>>
Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI:
The official description of Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your choice. The new optical system in the FS4000 detects and focuses on uneven film distances automatically to provide the sharpest scan possible. For those times when an unusually damaged original requires more flexibility, you can adjust the focus manually using the FilmGet FS software included.

4000 dpi
42-bit colour depth
FARE technology
Dual interface (UBS / SCSI)
Batch scanning

CanoScan FS4000US Desktop Film Scanner with advanced film scanning and image editing


Superior film reproduction
The FS4000US is geared to the production demands of professionals who require fast throughput, powerful colour correction, image management and compatibility with a PC or Macintosh system. The FS4000US combines refined optics and a new film advancement mechanism to ensure 4000 x 4000 dpi resolution.

CCD sensor
The CCD has an advanced three-line sensor and the cold cathode mercury fluorescent lamp uses a brightness feedback circuit to ensure high, stable luminance levels. The result is extremely accurate colour rendition compared to the original film and the retention of a high level of detail.

FARE
FARE (Film Automatic Retouching and Enhancement) is a Canon-developed technology that automatically retouches the parts of an image affected by dirt and scratches. The FS4000US uses infra red light to detect these imperfections and can be switched on or off using the driver.

A new optical system in the FS4000US also detects and focuses on uneven film distances automatically to provide the sharpest scan possible. Using FilmGet FS software (included) users can adjust the focus manually in the case of damaged originals.

Batch scanning
When you batch load into the scanner, the FS4000US recognises 35mm filmstrip or mounted slide, negative or positive APS film. Each image in your batch can be previewed as a thumbnail on-screen before you scan.

Dual interface
The CanoScan FS4000US is both USB and SCSI compatible. A simple switch controls the port you use. The SCSI-2 interface makes ultra-fast data transfer possible, while USB gives you a 'plug and play' direct connection.

The FS4000US is compatible with Microsoft Windows 98, Windows 2000/XP, and Windows Me. The scanner is also compatible with iMac, iBook, PowerBook, Blue/White G3, all G4s and Mac OS 8.6-9.1 (OS X classic mode). When using the high-speed SCSI-2 interface, the scanner is compatible with the Power Macintosh and Mac OS 8.1 or higher.

Added software
The FS4000US comes with a comprehensive software bundle, including Adobe Photoshop 5.0 LE image editor and Canon's FilmGet FS driver software.

Short summary description Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI:
This short summary of the Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CanoScan FS4000US, 4000 x 4000 DPI, Film/slide scanner, SCSI, 35 W, 64MB RAM/500MB Free HD space/Pentium processor/16-bit color monitor , Windows 98 (SE), 2000, ME Mac OS 8.6 to 9.1

Long summary description Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI:
This is an auto-generated long summary of Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI based on the first three specs of the first five spec groups.

Canon CanoScan FS4000US. Optical scanning resolution: 4000 x 4000 DPI. Scanner type: Film/slide scanner. Standard interfaces: SCSI. Power consumption (typical): 35 W. Minimum system requirements: 64MB RAM/500MB Free HD space/Pentium processor/16-bit color monitor , Compatible operating systems: Windows 98 (SE), 2000, ME Mac OS 8.6 to 9.1

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:58:53
Uk has collected 3 expert reviews for Canon CanoScan FS4000US Film/slide scanner 4000 x 4000 DPI but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%