location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids HX6315/71 electric toothbrush Child Sonic toothbrush Aqua colour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6315/71
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6315/71
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020047953 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 18:45:30
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Sonicare For Kids HX6315/71 electric toothbrush Child Sonic toothbrush Aqua colour:
This short summary of the Philips Sonicare For Kids HX6315/71 electric toothbrush Child Sonic toothbrush Aqua colour data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids HX6315/71, Child, Sonic toothbrush, Daily care, Aqua colour, 62000 movements per minute, 2 min

Long summary description Philips Sonicare For Kids HX6315/71 electric toothbrush Child Sonic toothbrush Aqua colour:
This is an auto-generated long summary of Philips Sonicare For Kids HX6315/71 electric toothbrush Child Sonic toothbrush Aqua colour based on the first three specs of the first five spec groups.

Philips Sonicare For Kids HX6315/71. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Product performance: 75% more effective. Number of handles included: 1 pc(s), Number of brush heads included: 5 pc(s)

Features
Purpose *
Child
Toothbrush type *
Sonic toothbrush
Toothbrush frequency (oscillations)
62000 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
2
Teeth brushing modes *
Daily care
Product colour *
Aqua colour
Handle(s) features
Ergonomic
Indication light
Yes
LED indicators
Status
Charging indicator
Yes
Replacement
Yes
Irrigator
No
Handles quantity
2
Mobile app support *
No
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
Other features
Product performance
75% more effective
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
5 pc(s)
Flosser included
No
Charger
Yes
Stickers included
Yes
Base station
Yes
Technical details
Operating time (Full to Empty)
Up to 3 weeks
Battery indicator description
Light shows battery status
Brushing time
Up to 3 weeks
Proven health benefits
For healthy oral care habits
Timer
KidTimer and Quadpacer