location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN UCE3250-AT-G KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 CAT 5 Extender (up to 50m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UCE3250-AT-G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264647154
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN UCE3250-AT-G user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guides (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN UCE3250-AT-G KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-Speed USB 2.0 compliant with a data transfer rate of up to 480 Mbps
  • - Extension distance of up to 50m over a Cat 5/5e/6 cable
  • - Receives up to 4 USB peripherals of all types – flash drives, keyboards, mice, webcams, scanners, printers and more
  • - Metal mechanical with wall mount design supports industrial deployment
Long product name ATEN UCE3250-AT-G KVM extender Transmitter & receiver :
The long product name of ATEN UCE3250-AT-G KVM extender Transmitter & receiver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB 2.0 CAT 5 Extender (up to 50m)
More>>>
ATEN UCE3250-AT-G KVM extender Transmitter & receiver:
The official description of ATEN UCE3250-AT-G KVM extender Transmitter & receiver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The UCE3250 4-port USB 2.0 Cat 5 Extender is a two-unit device that serves as a USB hub and a USB extender. The UCE3250 unit can connect as many as 4 USB peripherals from up to 50 meters away from your computer over a Cat 5 / 5e / 6 Ethernet cable.

The UCE3250 transmits data through signal packages with better compatibility and preserves the integrity of the data over long distances. The power supply at the remote UCE3250 unit helps provide sufficient power to any type of USB device, such as flash drives, keyboards, mice, webcams, scanners, or printers, etc.

With its durable metal housing, this high-quality USB extender provides a fast and flexible solution for industrial applications. In addition, the compact size and integrated wall mounting enables space-saving installation.
1x UCE3250L 4-port USB 2.0 CAT 5 Extender (Local unit)
1x UCE3250R 4-port USB 2.0 CAT 5 Extender (Remote unit)
1x USB Type-A Male to Type-B Male Cable
1x 0AD6-1005-26EG Power Adapter
1x User lnstructions

Short summary description ATEN UCE3250-AT-G KVM extender Transmitter & receiver:
This short summary of the ATEN UCE3250-AT-G KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN UCE3250-AT-G, Transmitter & receiver, Wired, 50 m, Cat5, Cat5e, Cat6, Black, Metal

Long summary description ATEN UCE3250-AT-G KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN UCE3250-AT-G KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN UCE3250-AT-G. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 50 m. Transmitter local keyboard/mouse port type: USB. Receiver local keyboard/mouse port type: USB. Transmitter width: 6,7 cm, Transmitter depth: 6,02 cm, Transmitter height: 2,37 cm. Package width: 59 mm, Package depth: 239 mm, Package height: 160 mm

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
50 m
Cable types supported
Cat5, Cat5e, Cat6
Product colour
Black
Material
Metal
LED indicators
Yes
Transmitter
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB 2.0 ports quantity
5
Weight & dimensions
Transmitter width
6,7 cm
Transmitter depth
6,02 cm
Transmitter height
2,37 cm
Transmitter weight
90 g
Receiver width
6,33 cm
Receiver depth
11 cm
Receiver height
2,41 cm
Weight & dimensions
Receiver weight
160 g
Packaging data
Package width
59 mm
Package depth
239 mm
Package height
160 mm
Package weight
626 g
Packaging content
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 80%
Technical details
Weight
420 g
Logistics data
Master (outer) case net weight
2,1 kg
Harmonized System (HS) code
84733080
Master (outer) case width
250 mm
Master (outer) case length
325 mm
Master (outer) case height
175 mm
Master (outer) case weight
3,13 kg
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)
United Kingdom 1 distributor(s)
México 1 distributor(s)