location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Whirlpool Check ‘Whirlpool’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BI WMWG 71253E EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
869991559330 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437234620
Category:
Machines used for washing clothes.
Washing Machines Check ‘Whirlpool’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Whirlpool: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:47:07
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Built-in Front-load 7 kg 1200 RPM White
  • - Built-in display LED
  • - Cotton, Eco, Jeans/denim, Sport, Synthetics, Delicate/silk
  • - AquaStop function Load balancing system Foam control system
  • - Delayed start timer Remaining time indication
  • - Spin-drying class: B
  • - 71 dB
More>>>
Short summary description Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White:
This short summary of the Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Whirlpool BI WMWG 71253E EU, Front-load, 7 kg, B, 71 dB, 1200 RPM, 175 kWh

Long summary description Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White:
This is an auto-generated long summary of Whirlpool BI WMWG 71253E EU washing machine Front-load 7 kg 1200 RPM White based on the first three specs of the first five spec groups.

Whirlpool BI WMWG 71253E EU. Loading type: Front-load. Drum capacity: 7 kg, Spin-drying class: B, Noise level (spin): 71 dB. Washing class: A. Noise level (wash): 53 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 175 kWh, Annual water consumption washing: 9600 L. Product colour: White. Width: 595 mm, Depth: 545 mm, Height: 820 mm

Design
Appliance placement *
Built-in
Loading type *
Front-load
Product colour *
White
Custom panel-ready
Yes
Built-in display *
Yes
Display type
LED
Control type *
Buttons, Rotary
Door hinge *
Left
Door colour
White
Drum material
Stainless steel
Tub material
Plastic
Cord length
1,7 m
Drum volume
52 L
Lower built-in capability (topless)
No
Door panel included
No
Performance
Drum capacity *
7 kg
Maximum spin speed *
1200 RPM
Spin-drying class *
B
Quantity of washing programs *
14
Noise level (spin) *
71 dB
Noise level (wash) *
53 dB
Delayed start timer *
Yes
Washing programs *
Cotton, Eco, Jeans/denim, Sport, Synthetics, Delicate/silk
Adjustable spin speed
Yes
Minimum spin speed
400 RPM
Load balancing system *
Yes
AquaStop function *
Yes
Foam control system *
Yes
Residual moisture
53%
Adjustable temperature
Yes
Wi-Fi controlled
No
Performance
Near Field Communication (NFC)
No
Ergonomics
Remaining time indication *
Yes
Atasan bisa dilepas
No
Power
Skala efisiensi energi
A+++ to D
Energy efficiency class (old)
A+++
Energy consumption washing per cycle
1 kWh
Power consumption (off)
0,5 W
Power consumption (left-on)
8 W
Connected load
1850 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Plug type
Type F (CEE 7/4)
Weight & dimensions
Width
595 mm
Depth
545 mm
Height
820 mm
Weight
64,4 kg
Packaging data
Package width
645 mm
Package depth
595 mm
Package height
890 mm
Package weight
66,5 kg
Other features
Washing class
A
Annual energy consumption washing
175 kWh
Annual water consumption washing
9600 L
Brand Image Product code Product Stock Price from
Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White Whirlpool FWSF61253W IT washing machine Front-load 6 kg 1200 RPM White
(show image)
FWSF61253WIT FWSF61253W IT 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TDLR 70220 washing machine Top-load 7 kg 1200 RPM White Whirlpool TDLR 70220 washing machine Top-load 7 kg 1200 RPM White
(show image)
TDLR70220 TDLR 70220 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10440 washing machine Front-load 10 kg 1400 RPM White Whirlpool FSCR10440 washing machine Front-load 10 kg 1400 RPM White
(show image)
FSCR10440 FSCR10440 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White Whirlpool TDLR 60220 washing machine Top-load 6 kg 1200 RPM White
(show image)
TDLR60220 TDLR 60220 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White Whirlpool DLC8212 washing machine Front-load 8 kg 1200 RPM White
(show image)
DLC8212 DLC8212 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR80430 washing machine Front-load 8 kg 1400 RPM White Whirlpool FSCR80430 washing machine Front-load 8 kg 1400 RPM White
(show image)
859207538010 FSCR80430 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR10423 washing machine Front-load 10 kg 1400 RPM White Whirlpool FSCR10423 washing machine Front-load 10 kg 1400 RPM White
(show image)
FSCR10423 FSCR10423 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR90421 washing machine Front-load 9 kg 1400 RPM White Whirlpool FSCR90421 washing machine Front-load 9 kg 1400 RPM White
(show image)
FSCR90421 FSCR90421 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR90210 washing machine Front-load 9 kg 1200 RPM White Whirlpool FSCR90210 washing machine Front-load 9 kg 1200 RPM White
(show image)
FSCR90210 FSCR90210 0.00
(excl. VAT)
0 (incl. VAT)
Whirlpool FSCR70210 washing machine Front-load 7 kg 1200 RPM White Whirlpool FSCR70210 washing machine Front-load 7 kg 1200 RPM White
(show image)
FSCR70210 FSCR70210 0.00
(excl. VAT)
0 (incl. VAT)