location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite P500-1HX 500 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite P500-1HX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSPGSE-1U202HEN
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   Toshiba
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Satellite P500-1HX 500 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,73 GHz
  • - 1680 x 945 pixels
  • - 500 GB
  • - 120 W
Warranty: 1 year EMEA Carry-in including Pick-upsandsReturn in the UKsandsIreland. We also offer a large range of services to upgrade your standard warranty, please have a look at our website toshiba.co.uk/services to find the right service for your product.
More>>>
Short summary description Toshiba Satellite P500-1HX 500 GB:
This short summary of the Toshiba Satellite P500-1HX 500 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite P500-1HX, 1,73 GHz, 1680 x 945 pixels, 500 GB

Long summary description Toshiba Satellite P500-1HX 500 GB:
This is an auto-generated long summary of Toshiba Satellite P500-1HX 500 GB based on the first three specs of the first five spec groups.

Toshiba Satellite P500-1HX. Processor frequency: 1,73 GHz. Display resolution: 1680 x 945 pixels. Total storage capacity: 500 GB. Weight: 4,4 kg

Source Testseek summary Average rating
Reviews
Updated:
2014-05-17 03:23:58
Uk has collected 12 expert reviews for Toshiba Satellite P500-1HX and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-17 03:23:58
Toshiba's Satellite P500 is a beast of a laptop. Weighing 4.4kg, it's not likely to be carried very far from where it's used. It's all the more surprising then that it uses Nvidia's Optimus technology to switch between the dedicated GeForce GT 330M gra...
Bottom line The massive P500 has performance, expansion potential and even a decent set of speakers, but the dull display lets it down...
60%
techradar.com
Updated:
2014-05-17 03:23:58
Toshiba's Satellite P500-1DZ is a big screen media centre, built for multimedia use. With its huge 18.4-inch screen, capacious storage and powerful graphics, it is ideal for work and play and a great choice for university studies. The thick chassis wei...
Good Large screen, Decent performance, Audio quality...
Bad Not as powerful as we would expect, Heavy, Keyboard...
70%
trustedreviews.com
Updated:
2014-05-17 03:23:58
As laptops slowly take over from desktops, ‘desktop replacements' are becoming ever more popular. These big, heavy laptops have large screens, powerful sound systems, and a general tendency towards packing in every multimedia and entertainment feature pos...
80%
Country Distributor
United Kingdom 1 distributor(s)