location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iMac
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iMac
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7613345988839
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7613345988839
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Apple’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Silver
  • - Intel® Core™ i5 i5-5250U 1,6 GHz
  • - 54,6 cm (21.5") Full HD 1920 x 1080 IPS
  • - 8 GB LPDDR3-SDRAM 1867 MHz
  • - 1 TB HDD Card reader integrated
  • - Intel® HD Graphics 6000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - macOS Sierra 10.12
Long product name Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver :
The long product name of Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

21.5" FHD 1920 x 1080 IPS, Intel Core i5 1.6GHz, 8GB LPDDR3 1867MHz, 1TB SATA HDD, Intel HD Graphics 6000, Gigabit LAN, WLAN, Bluetooth, FaceTime HD, OS X 10.12 Sierra, CTO
More>>>
Short summary description Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver:
This short summary of the Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple iMac , 54,6 cm (21.5"), Full HD, Intel® Core™ i5, 8 GB, 1 TB, macOS Sierra 10.12

Long summary description Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver:
This is an auto-generated long summary of Apple iMac Intel® Core™ i5 i5-5250U 54,6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver based on the first three specs of the first five spec groups.

Apple iMac . Product type: All-in-One PC. Display diagonal: 54,6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 1,6 GHz. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Built-in camera. Operating system installed: macOS Sierra 10.12. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-12-08 13:40:40
Uk has collected 11 expert reviews for Apple iMac Intel® Core™ i5 i5-5250U 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 8 GB LPDDR3-SDRAM 1 TB HDD macOS Sierra 10.12 Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
apcmag.com
Updated:
2019-12-08 13:40:40
Removing the need for a large box tucked away under the desk, AIOs have benefitted from the miniaturisation of technology used in mobile computing, allowing more powerful components to be tucked away into the rear of their displays. While the AIOs of the...
60%
pcauthority.com.au
Updated:
2019-12-08 13:40:40
T he 27in iMac is too big, you don't want a MacBook and the Mac mini doesn't quite hit the spot. Well, Apple's baby iMac may be just the ticket, now featuring faster Intel chips and an optional 4K display. The base model provides a Full HD display, 1.6G...
Bottom line "Adding a Fusion Drive ups the price to $2,459, but it's a very capable all-in-one PC package."...
80%
au.pcmag.com
Updated:
2019-12-08 13:40:40
The Apple iMac all-in-one (AIO) has long been the darling of photographers and videographers, thanks to its combination of sleek design, excellent performance, and its affinity with content-creation tools like Adobe Lightroom, Photoshop, and Premiere. For...
Good Bright 4K Retina display, DCI-P3 color gamut, New rechargeable wireless peripherals, Includes Lightning cable...
Bad No discrete graphics option, Base hard drive is only 5,400rpm, Headset jack and SD card slot are on back panel...
Bottom line With a new Retina display, the latest Intel Core I CPU, and faster memory, the latest 21.5-inch Apple iMac is a very attractive option if you're creatively inclined and have limited space and/or funds...
80%