location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 9000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Shaver S9000 Prestige SP9820/18 Wet and dry electric shaver, Series 9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP9820/18
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103881063 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 13:48:09
The date of the most recent change of this product data-sheet in Icecat.
Philips SP9820/18 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Important Information Manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 360 D+ Flexing heads
  • - NanoTech Dual Precision blades
  • - Personal Comfort settings
  • - High-control suspension system
  • - Power Adapt sensor
  • - Top-spin digital motor
  • - Superb SkinGlide coating
  • - Li-ion battery with 1 hr charge
  • - Shave wet or dry
  • - SmartClick precision trimmer
  • - Premium pouch
  • - Easy cleaning
Long product name Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black :
The long product name of Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Shaver S9000 Prestige, NanoTech precision blades, 60min
More>>>
Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black:
The official description of Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience the world's closest electric shave
With uncompromised skin comfort
The Philips S9000 Prestige glides smoothly over your skin, while cutting each hair
exceptionally close - even on a 7-day beard. The result is smoothness that
touches you, and closeness you can feel.

The closest electric shave
Blades with extra strong, sharp edges for ultimate closeness
Follow every contour, catching even difficult hairs

Uncompromised skin comfort
Rings coated with metallic pigments for superb gliding
Adapts 15x/sec for effortless shaving even on a 7-day beard
Fewer shaving passes for excellent skin comfort
Personalize your shave by choosing between three settings
Digital display with intuitive icons for convenience & ease

Premium experience
Click-on trimmer for perfect mustache and sideburn trimming
Protects your shaver and accessories
Simply open the shaving head and rinse it for easy cleaning
Shave comfortably, wet or dry
Fully charge your shaver in one hour

Short summary description Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black:
This short summary of the Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 9000 SP9820/18, Rotation shaver, Black, Buttons, SH98, 2 year(s), Battery

Long summary description Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black:
This is an auto-generated long summary of Philips SHAVER Series 9000 SP9820/18 men's shaver Rotation shaver Trimmer Black based on the first three specs of the first five spec groups.

Philips SHAVER Series 9000 SP9820/18. Shaver system: Rotation shaver, Product colour: Black, Control type: Buttons. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Ergonomic

The perfect blade position for maximum precision
The perfect blade position for maximum precision

To avoid pulling and discomfort, the Philips S9000 Prestige has a high-precision suspension system to ensure the perfect blade position for maximum cutting precision.

Choose a convenient dry or refreshing wet shave
Choose a convenient dry or refreshing wet shave

A wet and dry shaver that adapts to your preference. Choose a convenient dry shave, or pair with your favourite foam or gel for a refreshing wet shave.

Designed to catch even difficult hairs
Designed to catch even difficult hairs

The 360-D+ Flexing heads on this Philips electric shaver follow the contours of your face, catching even difficult hairs for a smoother shave.

A shaver with the power to tame beards
A shaver with the power to tame beards

The electric shaver has an intelligent facial-hair sensor that reads hair density 500 times per second. The technology auto-adapts the cutting power for an effortless and gentle shave.

Extra strong, self-sharpening blades for ultimate closeness
Extra strong, self-sharpening blades for ultimate closeness

With up to 150,000 cutting actions per minute, the NanoTech Dual Precision blades deliver extremely close results at skin level. Hardened with nano particles, the 72 self-sharpening blades have extra-strong, long-lasting sharp edges for ultimate closeness at all times.

Effortlessly glides over your skin
Effortlessly glides over your skin

The Philips S9000 Prestige features our Superb SkinGlide coating for an extremely smooth shave. The rings with metallic pigments have an anti-friction coating for superb gliding.

High-speed shaving efficiency
High-speed shaving efficiency

Maximum rotations for maximum efficiency. The most advanced Philips digital motor ensures a precise shave for any facial contour or hair density.

Personalise your shave
Personalise your shave

Adjust the speed of your shaver and personalise your shaving routine to your own skin and preferences.

Simply use, open, then clean
Simply use, open, then clean

Clean your shaver quickly and thoroughly. Simply pop open the shaving head and rinse it under running water.

A full charge in just one hour
A full charge in just one hour

Use the Qi charging pad to fully charge your shaver in just one hour. This wireless shaver runs on a powerful, lithium-ion battery designed for power and longevity.

Keeping everything organised and protected
Keeping everything organised and protected

The S9000 Prestige Shaver comes neatly packed in a premium storage pouch, which also fits your accessories. Ideal for travel or keeping it safe when it's not in use.

Trimming your moustache and sideburns
Trimming your moustache and sideburns

Skin-friendly and easy to use, give your moustache and sideburns extra definition with the SmartClick precision trimmer.

Features
Shaver system *
Rotation shaver
Trimmer *
Yes
Product colour *
Black
Built-in display
Yes
Control type
Buttons
Travel lock
Yes
Smooth shaving heads
Yes
Pivoting shaving unit
Yes
Washable *
Yes
Waterproof
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Shaving head replacement(s) model
SH98
Shaving head replacement(s) period
2 year(s)
Indication
Battery level indicator
Yes
Charging indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Battery type
Built-in battery
Operating time
60 min
Charging time
1 h
Fast charging
Yes
Fast charging time
5 min
Battery recharge time
1 h
Shaving time
60 min
Packaging data
Package type
Box
Packaging content
Quantity per pack
1 pc(s)
Pouch
Yes
Other features
Personal comfort control
Yes
Handle(s)
Yes
Oil-free maintenance
Yes
Battery LED indicator
Yes
Handle(s) features
Ergonomic