location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 tools 10-in-1, Face, Hair and Body
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG3747/33
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103867166
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90230
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Self-sharpening blades
  • - 10 tools for face, hair and body
  • - Metal trimmer
  • - Full-metal detailer
  • - Nose and ear trimmer
  • - 7 Impact-resistant combs
  • - Up to 70-minute run time
  • - Rinseable attachments
  • - Storage pouch
  • - Guarantee
Long product name Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) :
The long product name of Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom series 3000, 100-240 V, NiMH, 70 min / 16 h, 9 tools
More>>>
Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
The official description of Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Self-sharpening, skin-friendly blades for a perfect trim
Get a perfect trim, time after time. The steel blades lightly brush against one another – sharpening themselves as they work. This results in blades that are sharp as day 1 after 3 years of use.

7 combs for trimming your face, hair and body
2 stubble combs (1,2 mm), 1 adjustable beard comb (3-7 mm), 3 hair combs (9,12,16 mm) and 1 body comb (3 mm).

Rinseable attachments for easy cleaning
Simply detach and rinse the blades and combs under the tap to thoroughly clean them.

Storage pouch for easy organisation and travel
Use the convenient pouch for storage or travel. It holds and protects your trimmer and all its tools when you're on the go.

3-year guarantee and worldwide voltage
We back this Philips trimmer with a 3-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Trim and style your face, hair and body with 10 tools
This all-in-one trimmer conveniently trims and styles your facial hair, clips your hair and grooms your body.

Metal trimmer trims beard, hair and body
Use the metal trimmer without a comb to get clean, sharp lines around your beard, neck and hairline, or to trim your body hair to a minimum length. The trimmer's shelf-sharpening blades remain as sharp as day 1, even after 3 years of use.

Detail metal trimmer defines edges of your beard or goatee
Create fine lines, contours and details with precision, to define or change your style.

Nose trimmer gently removes unwanted nose and ear hair
Remove unwanted nose and ear hair, easily and comfortably.

Run time: up to 70 minutes of cordless use per charge
Get up to 70 minutes of cordless use for every 16-hour charge.

Short summary description Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This short summary of the Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 MG3747/33, Black, Rectangle, 3 mm, 7 mm, Beard, Ear, Eyebrow, Moustache, Nose, Stainless steel

Long summary description Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 MG3747/33 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 MG3747/33. Product colour: Black, Shape: Rectangle, Minimum hair length: 3 mm. Power source: Battery, Operating time: 70 min, Battery type: Built-in battery. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Trim and style your face, hair and body with 10 tools

This all-in-one trimmer conveniently trims and styles your facial hair, clips your hair and grooms your body.

Metal trimmer trims beard, hair and body

Use the metal trimmer without a comb to get clean, sharp lines around your beard, neck and hairline, or to trim your body hair to a minimum length. The trimmer's shelf-sharpening blades remain as sharp as day 1, even after 3 years of use.

Run time: up to 70 minutes of cordless use per charge

Get up to 70 minutes of cordless use for every 16-hour charge.

3-year guarantee and worldwide voltage
3-year guarantee and worldwide voltage

We back this Philips trimmer with a 3-year guarantee. Our grooming products are built to last and engineered to give a reliable performance, time after time. This trimmer's parts never need to be oiled, and its battery is compatible with all voltages, worldwide.

Tempered steel blades that won't break, dull or rust
Tempered steel blades that won't break, dull or rust

The self-sharpening steel blades on this trimmer for face and body are reinforced with iron and tempered for maximum strength. This results in blades that stay as sharp as day 1. No rusting. No blade oil needed.

Get the details right

The narrow design of the steel precision groomer makes it easy to precisely edge and finish small details.

Keeps nose and ear hair at bay

Avoid nicks and cuts, as the all-in-one trimmer quickly removes unwanted nose and ear hair.

Cut hair to your length
Cut hair to your length

Quickly touch up your face and hair with the seven reinforced cutting guards. 2 stubble combs for 1 mm and 2 mm trimming, an adjustable beard comb, 3 hair combs at 9 mm, 12 mm and 16 mm, and 1 body comb.

Easy-to-maintain attachments
Easy-to-maintain attachments

Your face and body trimmer is simple to maintain, with non-corrosive blades and water-resistant guards for easy cleaning.

Store it and stay organised
Store it and stay organised

Declutter your bathroom and gym bag, and keep all your attachments in one place, with the small storage pouch for easy organisation and travel.

Performance
Product colour *
Black
Shape
Rectangle
Minimum hair length
3 mm
Maximum hair length
7 mm
Suitable for entire body *
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Moustache, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Ergonomic design
Yes
Soft grip
Yes
Travel lock
Yes
Washable
Yes
Power
Power source *
Battery
Operating time *
70 min
Power
Rechargeable *
Yes
Charging time
16 h
Battery type *
Built-in battery
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100 - 240 V
Other features
Maintenance-free
No
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Storage pouch
Yes
Attachment combs
Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker
Pouch
Yes
Combs quantity
7
Technical details
Tools quantity
10 tools